EN
  • EN
  • DE

KSD401A

Part No KSD401A
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067983-KSD401A
Categories OEM Parts(J-L)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KSD401A CAD Model

Description

The KSD401A is a silicon NPN transistor manufactured by Fairchild/ON Semiconductor. It's designed for general-purpose switching and amplifier applications, offering reliable performance in a compact package.

Applications

  • Switching Circuits: Used in various switching circuits for controlling loads.
  • Amplifier Stages: Employed in amplifier stages for signal amplification.
  • Oscillator Circuits: Utilized in oscillator circuits for generating signals.
  • Driver Stages: Used in driver stages to drive larger loads.
  • General Purpose Applications: Suitable for general-purpose applications in electronic circuits.

Features

  • NPN Transistor: Standard NPN transistor structure.
  • Low Saturation Voltage: Ensures efficient switching operation.
  • High Current Gain: Provides good amplification characteristics.
  • TO-92 Package: A small and easily mountable package.
  • Fast Switching Speed: Offers fast switching speed for efficient operation.

Benefits

  • Reliable Performance: Delivers dependable performance in various applications.
  • Efficient Switching: Contributes to efficient switching operation in circuits.
  • Versatile Usage: Suitable for a broad range of general-purpose applications.
  • Easy to Integrate: Simple to integrate into circuits due to its standard transistor characteristics and packaging.

Additional Details

The KSD401A comes in a TO-92 package. Key specifications include a Collector-Emitter Voltage (VCEO) of 40V, Collector Current (IC) of 0.5A, and power dissipation of 0.625W. The DC current gain (hFE) typically ranges from 100 to 300. The operating temperature range is typically from -55°C to +150°C.

Proper biasing is crucial for optimal performance and to prevent damage to the transistor. It's recommended to consult the datasheet for detailed electrical characteristics and application guidelines to ensure reliable operation.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess