EN
  • EN
  • DE

KSC3488OC

Part No KSC3488OC
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067967-KSC3488OC
Categories OEM Parts(J-L)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KSC3488OC CAD Model

Description

The KSC3488OC is a high-voltage NPN transistor manufactured by Fairchild Semiconductor/ON Semiconductor, designed for high-voltage switching and amplifier applications. Its key features include a high breakdown voltage and moderate current handling capability.

Applications:

  • High-Voltage Switching Regulators
  • High-Voltage Amplifiers
  • Flyback Converters
  • Off-Line Power Supplies
  • CRT Displays

Features:

  • High Collector-Emitter Voltage (VCEO): Suitable for high-voltage applications.
  • Low Saturation Voltage: Enables efficient switching with minimal power loss.
  • Fast Switching Speed: Facilitates efficient operation in high-frequency switching circuits.
  • NPN Polarity: Standard NPN transistor configuration.

Benefits:

  • Reliable High-Voltage Operation: Designed to operate reliably at high voltages.
  • Efficient Power Conversion: Low saturation voltage ensures minimal power dissipation in switching applications.
  • Versatile Application: Suitable for various high-voltage switching and amplification needs.

Technical Specifications:

Typical specifications for the KSC3488OC include:

  • Collector-Emitter Voltage (VCEO): 300V
  • Collector-Base Voltage (VCBO): 300V
  • Emitter-Base Voltage (VEBO): 5V
  • Collector Current (IC): 0.1A
  • Collector Dissipation (PC): 0.8W
  • Transition Frequency (fT): 6 MHz
  • hFE (DC Current Gain): Typically between 40 and 240

The KSC3488OC is commonly available in a TO-92 package and is a good choice for applications requiring a high-voltage NPN transistor with moderate current handling capability and fast switching speed.

You May Also Be Interested in

Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Lowpower
Lowest to $0.0772
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Leshan Radio
Lowest to $0.0222
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess