EN
  • EN
  • DE

JM38510/34304BEA

Part No JM38510/34304BEA
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1025957-JM38510/34304BEA
Categories OEM Parts(J-L)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JM38510/34304BEA CAD Model

Description

The JM38510/34304BEA is a high-reliability operational amplifier manufactured to military specifications. Originally produced by Fairchild Semiconductor, and now often manufactured by ON Semiconductor or other suppliers adhering to the same stringent standards, this op-amp is designed for use in demanding applications where performance and reliability are critical.

Applications

  • Military and Aerospace: Used in avionics, missile guidance systems, radar systems, and other high-reliability military applications.
  • Medical Instrumentation: Employed in critical medical devices where precision and reliability are paramount.
  • High-Precision Measurement: Used in precision measurement equipment and data acquisition systems.
  • Industrial Control Systems: Incorporated into industrial control systems requiring robust and reliable performance.
  • High-End Audio Equipment: Sometimes used in audio applications where exceptional signal fidelity is required.

Features

  • Military-Grade Screening: Subjected to rigorous testing and screening procedures to meet military specifications (MIL-STD-883).
  • High Open-Loop Gain: Provides high amplification for precise signal processing.
  • Low Input Offset Voltage: Minimizes errors due to input offset voltage.
  • Low Input Bias Current: Reduces errors caused by input bias current.
  • Wide Bandwidth: Offers wide bandwidth for high-speed signal processing.
  • High Slew Rate: Provides fast response to input signals.
  • Temperature Stability: Maintains stable performance over a wide temperature range.

Benefits

  • Exceptional Reliability: Guarantees reliable operation in harsh environments and demanding applications.
  • High Precision: Provides high accuracy and precision for critical signal processing tasks.
  • Wide Temperature Range: Operates reliably over a wide temperature range.
  • Long-Term Stability: Maintains stable performance over long periods of time.
  • Meets Military Specifications: Complies with stringent military specifications (MIL-STD-883).

Additional Details

The JM38510/34304BEA is typically packaged in a hermetically sealed package, such as a ceramic DIP (Dual In-line Package) or a flatpack, to ensure long-term reliability and protection from environmental factors. It operates with a dual power supply (typically ±15V). The device's high open-loop gain, low input offset voltage, and low input bias current contribute to its exceptional accuracy and precision. Detailed specifications, including electrical characteristics, thermal characteristics, and reliability data, are available in the device datasheet. Due to its high reliability and stringent manufacturing requirements, the JM38510/34304BEA commands a premium price compared to commercial-grade operational amplifiers.

You May Also Be Interested in

Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Leshan Radio
Lowest to $0.0215
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Samsung
Need more? Email Us
Lowpower
Lowest to $0.0643
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Murata Electronics North America
Lowest to $0.1305
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess