EN
  • EN
  • DE

IRFR210ATM

Part No IRFR210ATM
Manufacturer Fairchild/ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+Rohs
Reference case TO-252
Manufacturer Fairchild/ON Semiconductor
Manufacturer Homepage www.fairchildsemi.com
Win Source Part Number 753744-IRFR210ATM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRFR210ATM CAD Model

Description

The IRFR210ATM is an N-Channel enhancement mode power MOSFET. It is designed for high-speed switching applications and provides efficient power conversion due to its low on-resistance. This MOSFET is suitable for various applications where power efficiency and switching speed are critical.

Applications

  • DC-DC Converters: Used in DC-DC converters for efficient voltage regulation and power conversion.
  • Power Inverters: Employed in power inverters to convert DC power to AC power.
  • Motor Control: Integrated into motor control circuits for efficient control of motor speed and torque.
  • Lighting Ballasts: Utilized in electronic lighting ballasts for efficient power management.
  • Switching Regulators: Found in switching regulators for efficient voltage regulation.

Features

  • N-Channel Enhancement Mode: Operates as an N-channel enhancement mode MOSFET.
  • Low On-Resistance: Low on-resistance minimizes power losses and improves efficiency.
  • High Switching Speed: High switching speed enables efficient operation in high-frequency applications.
  • Avalanche Rated: Avalanche rated for robust performance under transient conditions.
  • Surface Mount Package: Available in a surface mount package for easy integration.
  • RoHS Compliant: Complies with RoHS standards for environmental protection.

Benefits

  • High Efficiency: Provides high efficiency power conversion, reducing heat generation.
  • Fast Switching: Enables fast switching speeds for efficient operation in high-frequency applications.
  • Robust Performance: Offers robust performance under transient conditions.
  • Easy Integration: Simplifies integration into existing systems with its surface mount package.
  • Environmentally Friendly: Complies with RoHS standards for environmental protection.

Additional Details

The IRFR210ATM typically requires a gate-source voltage to turn on and conduct. The device is available in a DPAK package. Specific voltage and current ratings can be found in the Fairchild/ON Semiconductor datasheet. It is important to follow recommended PCB layout guidelines for optimal thermal performance. Detailed electrical characteristics, application circuits, and package dimensions are available in the datasheet.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess