EN
  • EN
  • DE

PI5USB8000QZHEX

Part No PI5USB8000QZHEX
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description AUTOMOTIVE USB CHARGER CONTROLLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features USB Dedicated Charging Port (DCP), Power Switch PMIC 16-TQFN (3x3)
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q100
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-WFQFN Exposed Pad
Case / Package 16-TQFN (3x3)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI5USB8000QZHEXDICT, PI5USB8000QZHEXDIDKR, PI5USB8000QZHEX-ND, PI5USB8000QZHEXDITR
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889204-PI5USB8000QZHEX
Ultra Librarian 3D Model Ultra Librarian PI5USB8000QZHEX CAD Model

Description

The PI5USB8000QZHEX is a highly integrated USB power switch designed by Diodes Incorporated, tailored for applications that require power distribution and fault protection for USB ports. This advanced component is housed in a compact QFN-16 package, making it suitable for space-constrained designs where board real estate is at a premium.

Key Features

  • Integrated Charging Port Controller: The device includes a built-in charging port logic controller that complies with both the USB Battery Charging Specification Rev. 1.2 and the Chinese Telecommunication Industry Standard YD/T 1591-2009, ensuring broad compatibility with USB charging protocols.
  • Adjustable Current Limiting: Designers can configure the current limit to suit the needs of their specific application, providing flexibility and protection against overcurrent conditions.
  • Over-Temperature Protection: The PI5USB8000QZHEX incorporates thermal shutdown protection that safeguards the device and connected peripherals from damage due to excessive heat.
  • Under-Voltage Lockout (UVLO): This feature ensures that the device operates only when the supply voltage is within an acceptable range, preventing malfunction caused by low voltage conditions.

Applications

The PI5USB8000QZHEX is ideal for a wide range of applications, including but not limited to:

  • Desktop and Laptop Computers
  • Consumer Electronics
  • USB Hubs and Docking Stations
  • USB Wall Chargers and Power Adapters
  • Point-of-Sale (POS) Systems

Technical Specifications

With an operating voltage range of 3.0V to 5.5V, the PI5USB8000QZHEX is versatile enough to be used in various USB-powered devices. It also features an IOUT (output current) capability of up to 2.5A, which is sufficient for most USB peripherals. The device's fast short-circuit response time ensures quick protection in the event of a fault, and the built-in charge pump supports N-channel MOSFETs for back-to-back switch configuration, providing data line and VBUS protection.

For developers and engineers looking for a reliable and efficient solution for USB power management, the PI5USB8000QZHEX from Diodes Incorporated offers a feature-rich option that can enhance the performance and safety of their USB interfaces.

You May Also Be Interested in

Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 344 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess