EN
  • EN
  • DE

ZLD0500T8TA

Part No ZLD0500T8TA
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer Diodes Incorporated
Win Source Part Number 417870-ZLD0500T8TA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZLD0500T8TA CAD Model

Description

Introducing the ZLD0500T8TA - A High-Efficiency Low Dropout Regulator from Diodes Incorporated

The ZLD0500T8TA is a cutting-edge low dropout (LDO) regulator designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This regulator is engineered to deliver a stable and reliable power supply, making it an ideal component for a wide range of electronic applications.

Key Features:

  • Output Voltage: The ZLD0500T8TA provides a fixed output voltage of 5V, which is a common requirement for many digital and analog circuits. This stable voltage output ensures consistent performance of the device it powers.
  • High Accuracy: With an impressive output voltage accuracy of ±2%, this LDO regulator ensures precise voltage regulation, which is crucial for sensitive electronic components that require exact voltages to operate optimally.
  • Low Dropout Voltage: The device boasts a low dropout voltage, meaning it can maintain regulation with a minimal difference between the input voltage and output voltage. This feature allows for efficient operation even when the supply voltage is close to the output voltage, maximizing battery life in portable applications.
  • Current Capability: The ZLD0500T8TA is capable of delivering up to 500mA of output current, catering to a broad range of power requirements for various electronic devices.
  • Thermal Protection: The built-in thermal shutdown feature protects the LDO and the application from damage due to excessive temperature, enhancing the reliability and longevity of the product.
  • Package: It is available in a compact SOT-223 package, making it suitable for space-constrained applications while providing adequate power dissipation.

Applications:

The ZLD0500T8TA is versatile and can be used in multiple applications, including:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supplies
  • Consumer electronics
  • Point of load regulation

With its high accuracy, low dropout voltage, and robust protection features, the ZLD0500T8TA from Diodes Incorporated is an excellent choice for designers seeking a reliable and efficient power management solution. Its compact footprint and strong current delivery capability make it a go-to LDO regulator for a variety of applications.

You May Also Be Interested in

ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 865 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess