EN
  • EN
  • DE

ILC7081AIM285

Part No ILC7081AIM285
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1064923-ILC7081AIM285
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ILC7081AIM285 CAD Model

Description

The ILC7081AIM285 is a fixed-output voltage regulator manufactured by Fairchild/ON Semiconductor. This device is designed to provide a stable and reliable voltage supply for a variety of electronic applications. It is part of a series of low-dropout (LDO) voltage regulators known for their efficiency and compact size.

Applications:

  • Battery-powered devices: Ideal for providing a stable voltage supply in portable electronics.
  • Microcontroller power: Suitable for powering microcontrollers and other digital logic circuits.
  • Post-regulation: Can be used as a post-regulator to further stabilize voltage rails.
  • Handheld devices: Used in various handheld gadgets such as barcode scanners, portable audio players, and mobile phones.
  • Industrial control systems: Employed in industrial applications requiring a stable and regulated voltage source for sensors and controllers.

Features:

  • Fixed output voltage: Provides a pre-defined output voltage, simplifying circuit design.
  • Low dropout voltage: Operates with minimal voltage difference between input and output, improving efficiency.
  • Low quiescent current: Consumes minimal current when idle, extending battery life in portable applications.
  • Overcurrent protection: Protects the device and downstream circuitry from damage due to excessive current.
  • Thermal shutdown: Shuts down the device if the temperature exceeds a safe limit, preventing overheating.
  • Short circuit protection: Safeguards the device from short circuit conditions.

Benefits:

  • Stable voltage supply: Ensures consistent performance of electronic circuits.
  • Improved battery life: Low quiescent current minimizes power consumption in portable devices.
  • Enhanced reliability: Overcurrent and thermal protection features prevent damage and prolong device lifespan.
  • Simplified design: Fixed output voltage simplifies circuit design and reduces component count.
  • Compact size: Small package allows for use in space-constrained applications.

Additional Details:

The specific output voltage of the ILC7081AIM285 is 2.85V. It is typically available in a small surface-mount package. Consult the datasheet for detailed electrical characteristics, thermal performance, and application recommendations. Proper heat sinking may be required depending on the operating conditions and load current.

You May Also Be Interested in

Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess