EN
  • EN
  • DE

HUFA75631S3S

Part No HUFA75631S3S
Manufacturer Fairchild/ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825173-HUFA75631S3S
Ultra Librarian 3D Model Ultra Librarian HUFA75631S3S CAD Model

Description

The HUFA75631S3S is an N-Channel MOSFET from Fairchild Semiconductor (now ON Semiconductor) designed for high-efficiency power switching applications. This MOSFET is part of their UltraFET® series, featuring advanced process technology to achieve very low on-state resistance (Rds(on)) and gate charge (Qg), resulting in superior performance and reduced power dissipation. It is particularly well-suited for synchronous rectification in DC-DC converters and other applications where high efficiency and fast switching are critical.

Applications:

  • Synchronous Rectification in DC-DC Converters: Specifically designed to replace diodes with MOSFETs in synchronous buck or boost converters, significantly increasing efficiency.
  • Power Inverters: Used in inverters for converting DC to AC power, common in UPS (Uninterruptible Power Supply) systems and solar inverters.
  • High-Frequency Switching Power Supplies: Ideal for use in power supplies requiring high switching frequencies and minimal power loss.
  • Motor Control: Employed in motor drives for controlling the speed and torque of DC motors, especially in applications demanding high efficiency.
  • Battery Management Systems (BMS): Used for efficient charging and discharging of batteries in electric vehicles, power tools, and other battery-powered devices.

Features:

  • Ultra Low On-Resistance (Rds(on)): Minimizes conduction losses, enhancing efficiency.
  • Low Gate Charge (Qg): Reduces switching losses, allowing for higher switching frequencies.
  • High Avalanche Energy (EAS): Provides robustness against voltage transients, improving reliability.
  • High dv/dt Capability: Ensures stable operation under high-speed switching conditions.
  • Avalanche Rated: Guarantees performance under avalanche conditions.

Benefits:

  • Exceptional Efficiency: Ultra-low Rds(on) and Qg result in extremely high efficiency in power conversion circuits.
  • Enhanced Reliability: High avalanche energy and dv/dt capability protect against voltage spikes, ensuring reliable performance.
  • Smaller System Size: High switching frequency capability allows for the use of smaller passive components, reducing system size and cost.
  • Simplified Design: Easily driven with standard logic levels, simplifying circuit design.
  • Reduced Heat Dissipation: Low power losses result in lower operating temperatures, extending device lifespan and improving system reliability.

Additional Details:

The HUFA75631S3S is typically packaged in a TO-220AB package. Key specifications include a drain-source voltage (Vds) rating of 75V, a continuous drain current (Id) rating which can be up to 44A, and a very low Rds(on) value, typically around 0.008 ohms at Vgs = 10V. It's designed for fast switching applications. Consult the datasheet for detailed electrical characteristics, thermal resistance, and safe operating area information.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess