EN
  • EN
  • DE

HCPL0601SR2M

Part No HCPL0601SR2M
Manufacturer Fairchild/ON Semiconductor
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824657-HCPL0601SR2M
Ultra Librarian 3D Model Ultra Librarian HCPL0601SR2M CAD Model

Description

The HCPL0601SR2M is a high-speed optocoupler from ON Semiconductor (formerly Fairchild). It is designed for high-voltage isolation applications where fast data transmission and high common-mode transient immunity are critical. This optocoupler provides electrical isolation between input and output circuits, protecting sensitive components from voltage spikes and noise.

Applications:

  • Digital logic isolation
  • Microprocessor system isolation
  • Switching power supplies
  • Industrial control systems
  • Data transmission
  • High voltage isolation

Features:

  • High speed: Offers fast data transfer rates, typically up to 10 Mbps.
  • High common-mode transient immunity: Provides excellent noise immunity, minimizing the risk of spurious signals.
  • Guaranteed performance from 0°C to 70°C Ensures operation over a broad temperature range.
  • Safety and Regulatory Approvals: UL, CSA, and IEC/EN/DIN EN 60747-5-5 approvals ensure safety compliance.
  • Low input current: Requires minimal input current for activation, reducing power consumption.
  • Open collector output: Allows for flexible interface with various logic families.

Benefits:

  • Enhanced Safety: Provides galvanic isolation, protecting users and equipment from high voltage hazards.
  • Improved System Reliability: Reduces the impact of noise and transients, ensuring stable operation.
  • Increased Data Integrity: Fast data rates and high noise immunity contribute to accurate data transmission.
  • Simplified System Design: Compact package and flexible interface options streamline circuit design.
  • Reduced Power Consumption: Low input current requirements contribute to energy efficiency.

Additional Details:

The HCPL0601SR2M utilizes an LED and a high-speed photodetector to achieve optical isolation. Its open collector output requires an external pull-up resistor. Key specifications include a forward current of typically 5mA, a supply voltage range typically from 4.5V to 5.5V, and isolation voltage of 5 kVrms. The package is an 8-pin DIP package. This optocoupler is suitable for applications requiring robust isolation and reliable data transfer in harsh electrical environments.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess