EN
  • EN
  • DE

SSP-LXC0433S3

Part No SSP-LXC0433S3
Manufacturer Lumex Opto/Components Inc.
Catalog Display Modules - LED Dot Matrix and Cluster
Description LED 11MM RND 3LED-CLUSTER SUPYEL / Dot Matrix Display Module 3 Round Yellow 6.3V 0.43" Dia x 0.39" H (11.00mm x 9.90mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Display Modules - LED Dot Matrix and Cluster
Mfr Lumex Opto/Components Inc.
Product Status Obsolete
Millicandela Rating 1200mcd
Dimension 0.43" Dia x 0.39" H (11.00mm x 9.90mm)
Color Yellow
Configuration 3 Round
Voltage - Forward (Vf) (Typ) 6.3V
Other Names 441-1046,67-1571,67-1571
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242530-SSP-LXC0433S3
Ultra Librarian 3D Model Ultra Librarian SSP-LXC0433S3 CAD Model

Description

The SSP-LXC0433S3 is a yellow LED dot matrix and cluster display module manufactured by Lumex Opto/Components Inc.

  • Millicandela Rating: 1200mcd
  • Color: yellow
  • Standard Package: 100 units
  • Configuration: 3 round
  • Interface: not specified
  • Voltage Forward Typ: 6.3V
  • Internal Connection: not specified
  • Dimensions: 0.43 inches in diameter and 0.39 inches in height
  • REACH: unaffected
  • ECCN: EAR99

You May Also Be Interested in

LITE-ON Technology
LED MATRIX 5X7 1.2\
Need more? Email Us
LITE-ON Technology
LED DISPLAY MATRIX RED 1.2 5X7
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 2.0\
Need more? Email Us
LITE-ON Technology
DISPLAY DOT MATRX YLW 1.2\
Need more? Email Us
LITE-ON Technology
DISPLAY DOT MATRX HER 1.2\
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 4.0\
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 1.2\
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 0.7\
Need more? Email Us
LITE-ON Technology
DISPLAY DOT MATRIX
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess