EN
  • EN
  • DE

FXL34L6X

Part No FXL34L6X
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060035-FXL34L6X
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FXL34L6X CAD Model

Description

The FXL34L6X is a low-voltage single supply translator manufactured by Fairchild/ON Semiconductor. It's designed to interface between two systems operating at different voltage levels. The FXL34L6X offers bidirectional level translation, meaning it can translate signals in both directions without the need for a direction control signal.

Applications:

  • Mobile Phones: Used for level translation between different voltage domains within the phone.
  • Tablets: Employed to interface different components operating at varying voltages.
  • Portable Devices: Found in various battery-powered devices where voltage level shifting is required.
  • Microcontroller Interfaces: Provides level translation for connecting microcontrollers to peripherals.
  • SD Card Interfaces: Used for interfacing SD cards with systems operating at different voltages.

Features:

  • Bidirectional Level Translation: Translates signals in both directions without a direction pin.
  • Low Voltage Operation: Operates from 1.65V to 3.6V on one side and 2.3V to 5.5V on the other.
  • High-Speed Data Transfer: Supports data rates up to 100 Mbps.
  • Low Power Consumption: Designed for minimal power usage in portable applications.
  • Small Package Size: Available in compact packages suitable for space-constrained designs.
  • Ioff Protection: Provides protection against back-drive current when the device is powered down.

Benefits:

  • Voltage Compatibility: Allows interfacing between devices operating at different voltage levels.
  • Simplified Design: Eliminates the need for external resistors or other level translation components.
  • Improved Performance: Enables high-speed data transfer without signal degradation.
  • Reduced Power Consumption: Extends battery life in portable applications.
  • Smaller Footprint: Saves board space in compact designs.

Additional Details:

The FXL34L6X's electrical characteristics, such as propagation delay and input/output voltage thresholds, are detailed in the datasheet. Designers must consider these specifications to ensure proper operation in their applications. The device is typically surface-mounted and requires careful soldering techniques to avoid damage. Pull-up resistors may be needed depending on the specific application and connected devices. Refer to the ON Semiconductor datasheet for detailed pinout and application circuit examples.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8166 $53.0790
150+ $0.6701 $100.5150
235+ $0.6491 $152.5385
320+ $0.6282 $201.0240
415+ $0.6073 $252.0295
555+ $0.5444 $302.1420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,618 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess