EN
  • EN
  • DE

FSUSB103UMXF113

Part No FSUSB103UMXF113
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059914-FSUSB103UMXF113
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FSUSB103UMXF113 CAD Model

Description

The FSUSB103UMXF113 is a USB port protection device manufactured by Fairchild/ON Semiconductor. It is designed to protect USB data lines and power lines from ESD (Electrostatic Discharge) and other transient voltage events. This device offers low capacitance and low clamping voltage, ensuring minimal signal degradation and effective protection for sensitive USB interfaces.

Applications

  • USB ports in computers and laptops
  • USB ports in mobile devices (smartphones, tablets)
  • USB ports in peripherals (printers, scanners)
  • USB ports in consumer electronics
  • USB ports in automotive infotainment systems

Features

  • ESD Protection: Protects USB ports from electrostatic discharge.
  • Low Capacitance: Minimizes signal distortion and maintains signal integrity.
  • Low Clamping Voltage: Limits the maximum voltage seen by protected components during ESD events.
  • Small Package: Space-saving package for compact designs.
  • Flow-Through Pinout: Simplifies PCB layout and reduces parasitic inductance.

Benefits

  • Reliable USB Protection: Safeguards USB ports from ESD damage.
  • Maintained Signal Integrity: Low capacitance ensures minimal impact on USB data signals.
  • Simplified Design: Small package and flow-through pinout simplify PCB layout.
  • Increased System Reliability: Prevents USB port failures and extends device lifespan.
  • Cost-Effective Protection: Provides a cost-efficient solution for USB port protection.

Additional Details

The FSUSB103UMXF113 features an ultra-small package suitable for high-density applications. It typically provides ESD protection exceeding ±15kV contact discharge per IEC 61000-4-2 standard. The device's low capacitance, often in the picofarad range, ensures that USB data signals are not significantly attenuated. The flow-through pinout design minimizes parasitic inductance, which can degrade signal quality. The clamping voltage is carefully controlled to protect downstream USB transceivers. The device is commonly used in USB 2.0 and USB 3.0 applications. This ESD protection device is a critical component in ensuring the reliable operation of USB ports in a wide range of electronic devices.

You May Also Be Interested in

Samtec Inc.
CONN HDR 26POS 0.05 STACK T/H / 26 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Taiyo Yuden
Need more? Email Us
Samtec Inc.
CONN HOUSING RCP 4 POS 4.19MM ST / 4 Rectangular Connectors - Housings Receptacle 0.165" (4.20mm)
Lowest to $0.5022
Dell
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 40POS 1MM / Connector Header Surface Mount 40 position 0.039" (1.00mm)
Need more? Email Us
Glenair, Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess