EN
  • EN
  • DE

FSCQ0765RQWDTU

Part No FSCQ0765RQWDTU
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059878-FSCQ0765RQWDTU
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FSCQ0765RQWDTU CAD Model

Description

The FSCQ0765RQWDTU is a rugged off-line Flyback switcher from Fairchild/ON Semiconductor, specifically designed for power supplies requiring high efficiency and minimal external components. It integrates a Pulse Width Modulation (PWM) controller and a SenseFET into a single package, streamlining design and reducing overall system cost. This device is particularly well-suited for applications where space is limited and reliability is paramount.

Applications

  • Power adapters for mobile devices (e.g., smartphones, tablets).
  • Auxiliary power supplies in home appliances (e.g., refrigerators, washing machines).
  • Standby power supplies for televisions and set-top boxes.
  • LED lighting power supplies.
  • Industrial power supplies for control systems.

Features

  • Integrated PWM controller and SenseFET. Reduces component count and simplifies design.
  • Low startup current. Minimizes power consumption during startup.
  • Pulse-by-pulse current limiting. Provides overcurrent protection.
  • Overvoltage protection (OVP). Protects the power supply from excessive output voltage.
  • Overload protection (OLP). Prevents damage from sustained overload conditions.
  • Thermal shutdown function. Shuts down the device if it overheats.
  • Frequency hopping. Reduces EMI (electromagnetic interference).
  • Built-in soft-start. Reduces stress on components during startup.

Benefits

  • High efficiency. Reduces energy consumption and heat dissipation.
  • Compact design. Enables smaller and lighter power supplies.
  • Improved reliability. Integrated protection features enhance system robustness.
  • Reduced BOM cost. Fewer external components are required.
  • Simplified design process. Integrated functionality streamlines the development process.

Additional Details

The FSCQ0765RQWDTU operates in fixed frequency mode to minimize EMI. The integrated SenseFET is optimized for low on-resistance (RDS(on)), further improving efficiency. The device's protection features are designed to meet stringent safety standards. It is typically available in a DIP or SMD package. Detailed specifications, including voltage and current ratings, switching frequency, and thermal characteristics, can be found in the manufacturer's datasheet. This device is RoHS compliant.

You May Also Be Interested in

Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess