EN
  • EN
  • DE

FSB50325

Part No FSB50325
Manufacturer Fairchild/ON Semiconductor
Catalog Power Drivers - Modules
Description AC MOTOR CONTROLLER, 3A, HYBRID
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr Fairchild/ON Semiconductor
Series SPM®
Package Tube
Product Status Obsolete
Type MOSFET
Configuration 3 Phase
Current 1.5 A
Voltage 250 V
Voltage - Isolation 1500Vrms
Mounting Type Through Hole
Package / Case 23-PowerDIP Module (0.551", 14.00mm)
Standard Package 72 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 919373-FSB50325
Ultra Librarian 3D Model Ultra Librarian FSB50325 CAD Model

Description

The 919373-FSB50325 is an obsolete power driver module part of the SPM® (Smart Power Module) series. It is a MOSFET type module with a voltage rating of 250V and a current rating of 1.5A. The manufacturer of this power driver module is Fairchild/ON Semiconductor.

  • Voltage Rating: 250V
  • Current Rating: 1.5A
  • Configuration: 3-Phase
  • Isolation Voltage: 1500Vrms
  • Mounting Type: Through-Hole
  • Package Type: 23-PowerDIP Module
  • Width: 0.551 inches (14.00mm)
  • ECCN: EAR99
  • HTSUS Code: 8542.39.0001
  • Lifecycle Status: Obsolete

You May Also Be Interested in

Powerex Inc.
Intelligent Power Module Silicon N Channel IGBT | IPM MOD CMPCT DUAL 600V 600A
Need more? Email Us
ON Semiconductor
Smart Power Module | SMART POWER MODULE 15A SPM27-BA
Lowest to $14.4788
ON Semiconductor
Smart Power Module | SMART POWER MODULE 15A SPM27-CA
Lowest to $18.4892
ON Semiconductor
SPMTM (Smart Power Module) General Description | SMART POWER MODULE 30A SPM32-AA
Need more? Email Us
ON Semiconductor
Motion SPMR 5 SuperFETR Series | MOD SPM 600V 1A SPM5N-023
Lowest to $9.3844
ON Semiconductor
Motion SPMR 3 Series | MODULE SPM 600V 30A SPMEC
Lowest to $25.9072
Fairchild/ON Semiconductor
SPMTM (Smart Power Module)
Need more? Email Us
Fairchild/ON Semiconductor
Motion SPMR 3 Series
Lowest to $51.6177
Infineon Technologies
Integrated Power Hybrid IC for Appliance Motor Drive Applications. | IC PWR HYBRID 600V 16A SIP2
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.2471 $75.2471
2+ $61.7405 $123.4810
3+ $59.8117 $179.4351
4+ $57.8817 $231.5268
6+ $55.9528 $335.7168
7+ $50.1651 $351.1557
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess