EN
  • EN
  • DE

FQPF12N80C

Part No FQPF12N80C
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059723-FQPF12N80C
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FQPF12N80C CAD Model

Description

The FQPF12N80C is an N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by ON Semiconductor (formerly Fairchild Semiconductor). It's designed for high-voltage, high-current switching applications, offering a good balance of on-resistance and switching speed. This makes it suitable for various power electronics applications requiring reliable and efficient operation.

Applications:

  • Switch-Mode Power Supplies (SMPS): Used as a switching element in SMPS designs, converting DC voltage levels efficiently.
  • Power Inverters: Employed in power inverters to convert DC power to AC power, often used in solar inverters and UPS systems.
  • Motor Control: Utilized in motor control circuits for controlling the speed and torque of electric motors.
  • Lighting Ballasts: Used in electronic lighting ballasts for fluorescent and LED lighting.
  • High Voltage Switching: Suitable for general-purpose high-voltage switching applications.

Features:

  • High Voltage Rating: Offers a high drain-source voltage (VDSS) rating, allowing it to withstand high voltages in demanding applications.
  • Low On-Resistance: Provides low on-resistance (RDS(on)), minimizing power dissipation and improving efficiency.
  • Fast Switching Speed: Enables rapid switching of the load current, reducing switching losses and enhancing overall performance.
  • High Current Capability: Can handle substantial drain currents, making it suitable for high-power applications.
  • Avalanche Rated: Designed to withstand avalanche breakdown, providing added protection against voltage transients.

Benefits:

  • Improved Efficiency: Low on-resistance and fast switching speeds contribute to higher overall system efficiency.
  • Enhanced Reliability: Avalanche rating and robust design ensure reliable operation in harsh environments.
  • Simplified Design: Relatively easy to integrate into various circuit designs, simplifying the development process.
  • Reduced Power Dissipation: Low on-resistance minimizes power dissipation, reducing heat generation and improving thermal performance.
  • Increased Power Density: High voltage and current capabilities combined with appropriate packaging enable high power density designs.

Technical Specifications: The FQPF12N80C typically features a drain-source voltage (VDSS) of 800V, a continuous drain current (ID) of 12A, and a moderate on-resistance (RDS(on)). For detailed specifications, including gate threshold voltage, input capacitance, and thermal resistance, refer to the ON Semiconductor datasheet. It's commonly available in a TO-220F package.

You May Also Be Interested in

SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Hewlett Packard
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess