EN
  • EN
  • DE

FQP80N10

Part No FQP80N10
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059713-FQP80N10
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FQP80N10 CAD Model

Description

The FQP80N10 is an N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from ON Semiconductor (formerly Fairchild Semiconductor). It is designed for high-current, low voltage switching applications. This MOSFET offers a very low on-resistance and fast switching speeds, making it suitable for a variety of power electronics applications.

Applications:

  • DC-DC Converters: Used in DC-DC converters for regulating voltage levels in various electronic devices.
  • Motor Control: Employed in motor control circuits for controlling the speed and torque of electric motors.
  • Load Switching: Provides efficient load switching in various electronic systems.
  • Synchronous Rectification: Used as a synchronous rectifier in power supplies and DC-DC converters to improve efficiency.
  • Power Tools: Used in power tools for controlling the power to the motor.

Features:

  • Low On-Resistance: Offers a very low on-resistance (RDS(on)), minimizing power dissipation and improving efficiency.
  • Fast Switching Speed: Enables rapid switching of the load current, reducing switching losses and improving overall performance.
  • High Current Capability: Can handle high drain currents, making it suitable for high-power applications.
  • Avalanche Rated: Designed to withstand avalanche breakdown, providing added protection against voltage transients.
  • Logic Level Gate Drive: Can be driven directly by logic level signals, simplifying circuit design.

Benefits:

  • Improved Efficiency: Very low on-resistance and fast switching speeds contribute to higher overall system efficiency.
  • Enhanced Reliability: Avalanche rating and robust design ensure reliable operation in demanding environments.
  • Simplified Design: Logic level gate drive simplifies circuit design and reduces component count.
  • Reduced Power Dissipation: Very low on-resistance minimizes power dissipation, reducing heat generation and improving thermal performance.
  • Increased Power Density: High current capability and compact package enable high power density designs.

Technical Specifications: The FQP80N10 typically features a drain-source voltage (VDSS) of 100V, a continuous drain current (ID) of 80A, and an extremely low on-resistance (RDS(on)). Refer to the ON Semiconductor datasheet for detailed specifications, including gate threshold voltage, input capacitance, and thermal resistance. It is commonly available in a TO-220 package.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess