EN
  • EN
  • DE

FQP70N06

Part No FQP70N06
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059711-FQP70N06
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FQP70N06 CAD Model

Description

The FQP70N06 is an N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by ON Semiconductor (formerly Fairchild Semiconductor). This power MOSFET is designed for high-current, low on-resistance applications, making it suitable for efficient power switching and control.

Applications:

  • DC-DC Converters: Used in DC-DC converters for voltage regulation and power management in various electronic devices.
  • Power Inverters: Employed in power inverters to convert DC power to AC power, such as in solar inverters and UPS systems.
  • Motor Control: Used in motor control circuits for controlling the speed and torque of electric motors.
  • Load Switching: Provides efficient load switching in various electronic systems, such as in power distribution units (PDUs).
  • Uninterruptible Power Supplies (UPS): Used in UPS systems for switching between power sources and controlling power flow.

Features:

  • Low On-Resistance: Offers low on-resistance (RDS(on)), minimizing power dissipation and improving efficiency.
  • Fast Switching Speed: Enables rapid switching of the load current, reducing switching losses and improving overall performance.
  • High Current Capability: Can handle high drain currents, making it suitable for high-power applications.
  • Avalanche Rated: Designed to withstand avalanche breakdown, providing added protection against voltage transients.
  • Simple Drive Requirement: Can be driven by standard logic levels, simplifying circuit design.

Benefits:

  • Improved Efficiency: Low on-resistance and fast switching speeds contribute to higher overall system efficiency.
  • Enhanced Reliability: Avalanche rating and robust design ensure reliable operation in demanding environments.
  • Simplified Design: Simple drive requirement simplifies circuit design and reduces component count.
  • Reduced Power Dissipation: Low on-resistance minimizes power dissipation, reducing heat generation and improving thermal performance.
  • Increased Power Density: High current capability and compact package enable high power density designs.

Technical Specifications: The FQP70N06 typically features a drain-source voltage (VDSS) of 60V, a continuous drain current (ID) of 70A, and an on-resistance (RDS(on)) in the range of a few milliohms. Refer to the ON Semiconductor datasheet for detailed specifications, including gate threshold voltage, input capacitance, and thermal resistance. It is commonly available in a TO-220 package.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess