EN
  • EN
  • DE

H11AG3SR2M

Part No H11AG3SR2M
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061496-H11AG3SR2M
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian H11AG3SR2M CAD Model

Description

The H11AG3SR2M is an optocoupler manufactured by Fairchild/ON Semiconductor. It provides electrical isolation between input and output circuits, protecting sensitive components from high voltages and noise.

Applications:

  • Industrial Automation: Used for isolating control signals in programmable logic controllers (PLCs) and other industrial equipment.
  • Power Supplies: Provides isolation in switched-mode power supplies (SMPS).
  • Motor Control: Isolates control circuits from high-voltage motor drives.
  • Medical Equipment: Used in medical devices for patient safety by isolating sensitive circuitry.
  • Data Communication: Prevents ground loops and noise in data transmission systems.

Features:

  • High Isolation Voltage: Offers a high level of electrical isolation between the input and output.
  • Surface Mount Package: Designed for surface mount assembly, saving board space.
  • CTR (Current Transfer Ratio): Specifies the efficiency of current transfer from the input LED to the output transistor.
  • Low Input Current: Requires minimal input current to activate.
  • High-Speed Switching: Suitable for applications requiring fast signal transmission.

Benefits:

  • Enhanced Safety: Provides a reliable barrier against high-voltage transients.
  • Improved Noise Immunity: Reduces the impact of electrical noise on sensitive circuits.
  • Simplified Design: Simplifies circuit design by providing a pre-packaged isolation solution.
  • Compact Footprint: Surface mount package saves space on the PCB.
  • Increased Reliability: Reduces the risk of electrical damage to connected components.

Additional Details:

The H11AG3SR2M consists of an infrared LED and a phototransistor. When current flows through the LED, the emitted light activates the phototransistor, allowing current to flow in the output circuit. Consult the datasheet for specific electrical characteristics, such as forward voltage, reverse current, collector-emitter voltage, and isolation voltage.

You May Also Be Interested in

Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess