EN
  • EN
  • DE

FQB30N06LTMNL

Part No FQB30N06LTMNL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059657-FQB30N06LTMNL
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FQB30N06LTMNL CAD Model

Description

The FQB30N06LTMNL is an N-Channel MOSFET manufactured by Fairchild/ON Semiconductor. This MOSFET is designed for low voltage, high current applications, commonly used in synchronous rectification, DC-DC converters, and power management circuits. Its low on-resistance minimizes conduction losses, contributing to efficient operation.

Applications:

  • Synchronous Rectification
  • DC-DC Converters
  • Power Management
  • Load Switching

Features:

  • N-Channel MOSFET: An N-channel enhancement mode MOSFET.
  • Low On-Resistance (Rds(on)): Minimizes conduction losses, increasing efficiency.
  • High Current Capability: Designed to handle high currents.
  • Logic Level Gate Drive: Can be driven directly from logic-level signals.
  • Avalanche Energy Rated: Designed to withstand avalanche breakdown, improving reliability.
  • Lead-Free: Compliant with RoHS regulations.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power dissipation, leading to higher overall system efficiency.
  • Reduced Heat Generation: Lower power losses translate to less heat generation, simplifying thermal management.
  • High Reliability: Avalanche energy rating ensures robust performance under demanding conditions.
  • Simplified Drive Circuitry: Logic level gate drive simplifies the gate drive design.
  • Environmentally Friendly: Lead-free construction meets environmental regulations.

Additional Details:

The FQB30N06LTMNL is typically supplied in a TO-263 (D2PAK) package. Key specifications include a drain-source voltage (Vds) of 60V, a continuous drain current (Id) of 30A, and an Rds(on) typically around 0.02 Ohms. Gate threshold voltage is typically between 1V and 3V. Always consult the manufacturer's datasheet for detailed electrical characteristics, thermal resistance, and safe operating area information. Proper gate drive circuitry and thermal management are crucial for optimal performance and reliability. A gate resistor is recommended to dampen ringing and prevent oscillations. Ensure adequate heatsinking to maintain the device within its specified operating temperature range.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess