EN
  • EN
  • DE

C25P40F

Part No C25P40F
Manufacturer NKK Switches
Catalog Custom Parts (B - D)
Description Diode Niec Frd 25A/400V/TO247/P25
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1205856-C25P40F
Categories Custom Parts
Manufacturer NKK Switches
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C25P40F CAD Model

Description

The C25P40F is a series of illuminated pushbuttons manufactured by NKK Switches. These are panel-mounted switches designed for applications requiring both switching functionality and visual indication. They are known for their robust construction, reliable performance, and variety of customization options.

Applications

  • Control Panels: Used in industrial control panels for machine operation.
  • Instrumentation: Employed in test and measurement equipment for user interface.
  • Medical Devices: Integrated into medical equipment for critical control functions.
  • Broadcast Equipment: Used in broadcast consoles for signal routing and control.
  • Security Systems: Found in security control panels for system arming and disarming.

Features

  • Illuminated Button: Provides visual feedback on switch status.
  • Variety of Colors: Available in different colors for easy identification.
  • Robust Construction: Designed to withstand harsh environments.
  • Momentary or Maintained Action: Available in both momentary and maintained action types.
  • Panel Mount: Designed for easy installation in panels.
  • Variety of Contact Configurations: Available in different contact configurations (e.g., SPST, SPDT, DPST, DPDT).

Benefits

  • Clear Indication: Illumination provides immediate switch status feedback.
  • Easy to Use: Simple pushbutton operation.
  • Durable: Robust construction ensures long-lasting performance.
  • Versatile: Suitable for a wide range of applications.
  • Easy Installation: Panel mount design simplifies installation.
  • Customizable: Available in a variety of colors and configurations.

Additional Details

The C25P40F likely indicates a specific model within the C25 series. Key specifications include the switch's contact rating (voltage and current), operating temperature range, mechanical life, and electrical life. The illumination voltage and current will also be crucial if the switch is illuminated. The exact dimensions, mounting hole size, and bezel style will be important for proper panel integration. The switch may also have specific certifications (e.g., UL, CSA). Always consult the manufacturer's datasheet for complete specifications and application guidelines. The C25 series typically offers a range of lens styles (e.g., round, square), and the actuator may have different markings or engravings for specific functions.

You May Also Be Interested in

Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Chilisin
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Broadchip
Broadchip ESOP-8
Lowest to $0.1825

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess