EN
  • EN
  • DE

FIN3384MTDX

Part No FIN3384MTDX
Manufacturer Fairchild/ON Semiconductor
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER/DESERIAL 56-TSSOP / LVDS Deserializer 2380Mbps 56-Pin TSSOP W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Fairchild/ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Function Deserializer
Data Rate 2.38Gbps
Input Type LVDS
Output Type LVTTL
Number of Inputs 4
Number of Outputs 28
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -10°C ~ 70°C (TA)
Mounting SMD
Package 56-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 56-TSSOP
Win Source Part Number 774580-FIN3384MTDX
Popularity Medium
Supply and Demand Status Limited
Family Name FIN3384
Introduction Date June 30, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian FIN3384MTDX CAD Model

Description

The Fairchild/ON Semiconductor FIN3384MTDX is a deserializer IC with 4 inputs and 28 LVTTL outputs.

  • Data Rate: 2.38Gbps
  • Input Voltage: 3V to 3.6V
  • Package: 56-TFSOP
  • Mounting: surface mount
  • Family: FIN3384
  • Status: obsolete (EOL)
  • Alternative Parts: DS90CF384SLC, DS90CF384SLC/NOPB, DS90CF384SLCX, DS90CF384SLCX/NOPB
  • RoHS Compliant: yes
  • Country of Origin: Malaysia

You May Also Be Interested in

National Semiconductor (TI)
LINE RECEIVER
Lowest to $15.3280
Texas Instruments
IC PROG 27BIT SERDES TX 80-BGA / 405Mbps Serializer 27 Input 1 Output 80-BGA MICROSTAR JUNIOR (5x5)
Lowest to $33.5755
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Texas Instruments
IC DESERIALZR RANDOM LOCK 28SSOP
Lowest to $160.5050
Maxim Integrated
IC GMSL SERIALIZER QFN / Input Output
Lowest to $8.2537
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER / 1.485Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
Lowest to $33.3718
THine Electronics, Inc.
IC DESERIALIZER LVDS 144LQFP / 945Mbps Deserializer 10 Input 70 Output 144-LQFP-EP (20x20)
Lowest to $5.1497
THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405
Texas Instruments
POWER MANAGEMENT / 3.675Gbps Serializer 4 Input 2 Output 64-VQFN (9x9)
Lowest to $24.7302

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2315 $66.9450
65+ $1.8311 $119.0215
100+ $1.7738 $177.3800
135+ $1.7166 $231.7410
175+ $1.6594 $290.3950
235+ $1.4876 $349.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess