EN
  • EN
  • DE

S9S08RN60W1VLHR

Part No S9S08RN60W1VLHR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 64LQFP / S08 series Microcontroller IC 8-Bit 20MHz 60KB (60K x 8) FLASH 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tape & Reel (TR)
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 55
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 4K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number S9S08
Other Names 935320434528
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263835-S9S08RN60W1VLHR
Ultra Librarian 3D Model Ultra Librarian S9S08RN60W1VLHR CAD Model

Description

The NXP S9S08RN60W1VLHR is a robust, high-performance microcontroller designed to cater to a wide range of applications. This device is part of NXP's S08 family, which is renowned for its exceptional reliability and efficiency. With its advanced features and capabilities, the S9S08RN60W1VLHR is an ideal choice for designers looking to develop sophisticated systems in automotive, industrial, and consumer electronics.

Key Features:

  • CPU Speed: The S9S08RN60W1VLHR boasts a CPU speed of up to 40 MHz, providing the computational power needed for complex tasks and signal processing.
  • Memory: Equipped with 60KB of flash memory and 4KB of RAM, this microcontroller offers ample space for program storage and efficient data handling.
  • I/O Options: It provides a variety of input/output options, including multiple general-purpose I/O pins and specialized communication interfaces such as I2C, SPI, and SCI, allowing for versatile connectivity and peripheral control.
  • Analog Features: The device includes an integrated analog-to-digital converter (ADC) with multiple channels, which is essential for processing analog signals and interfacing with various sensors.
  • Temperature Range: With an operational temperature range of -40°C to +105°C, the microcontroller is designed to withstand harsh environmental conditions, making it suitable for automotive and industrial applications.
  • Package: The S9S08RN60W1VLHR comes in a compact 32-pin LQFP package, optimizing board space without compromising on functionality.

Applications:

The NXP S9S08RN60W1VLHR microcontroller is versatile enough to be used in a range of applications. Its robust design and rich feature set make it particularly well-suited for:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Consumer electronics
  • Embedded systems

Conclusion:

In conclusion, the NXP S9S08RN60W1VLHR is a powerful and reliable microcontroller that offers a perfect blend of performance, memory capacity, and I/O versatility. Whether for automotive, industrial, or consumer applications, this device is engineered to meet the demands of modern electronic systems, providing developers with a flexible and efficient platform for innovation.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess