EN
  • EN
  • DE

ADM3307EARUZ-REEL7

Part No ADM3307EARUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-232 5:3 2.7V 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 140mV
Data Rate 920Kbps
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 131530-ADM3307EARUZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM3307EARUZ-REEL7 CAD Model

Description

ADM3307EARUZ-REEL7 - High-Speed, 3.3V, RS-232 Line Driver/Receiver

The ADM3307EARUZ-REEL7 is a robust, high-speed RS-232 transceiver from the reputable manufacturer Analog Devices Inc. This integrated circuit is designed to operate from a single 3.3V power supply, making it an ideal choice for portable and space-constrained applications that require reliable data transmission. The ADM3307EARUZ-REEL7 is part of the REEL7 packaging, indicating it is provided in tape and reel form for automated assembly processes, facilitating mass production and ensuring consistency.

With its innovative design, the ADM3307EARUZ-REEL7 provides a full duplex RS-232 port with a minimal external component count, which is highly beneficial for designers looking to streamline their designs. The device features a 460 kbps transmission rate, ensuring fast and efficient data communication for a wide range of applications, including industrial control, point-of-sale systems, and telecommunications.

This transceiver includes five drivers and three receivers, complying with the EIA-232E and V.28 specifications while maintaining a 3.3V power supply operation. The ADM3307EARUZ-REEL7 also boasts a variety of protective features, such as an on-chip electrostatic discharge (ESD) protection up to ±15 kV, ensuring the longevity and reliability of the product in harsh electrical environments.

Moreover, the device incorporates a proprietary low-dropout transmitter output stage, delivering true RS-232 performance from a 3.3V power supply. The receivers can handle up to ±25 V and have a ±70 V fault protection, which is particularly useful in preventing damage due to accidental miswiring or voltage spikes that are common in industrial settings.

In summary, the ADM3307EARUZ-REEL7 from Analog Devices Inc. is a superior choice for any application requiring a compact, high-speed, and robust RS-232 transceiver. Its combination of high data rate, ESD protection, and low-voltage operation, all packaged in a convenient tape and reel format, makes it an excellent component for modern electronic communication solutions.

You May Also Be Interested in

Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6219 $52.4380
47+ $2.1513 $101.1111
72+ $2.0841 $150.0552
100+ $2.0169 $201.6900
129+ $1.9497 $251.5113
172+ $1.7480 $300.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess