EN
  • EN
  • DE

FF60U60DN

Part No FF60U60DN
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059053-FF60U60DN
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FF60U60DN CAD Model

Description

The FF60U60DN is an ultrafast diode from Fairchild Semiconductor (now ON Semiconductor). It is designed for high-frequency applications where rapid switching and low reverse recovery time are critical. This diode is commonly used in various power electronic circuits to improve efficiency and reduce power losses.

Applications

  • Power factor correction (PFC) circuits
  • Motor drives
  • Uninterruptible power supplies (UPS)
  • Welding power supplies
  • Induction heating

Features

  • Ultrafast recovery time: Minimizes switching losses.
  • High forward surge current capability: Ensures robustness under fault conditions.
  • Low forward voltage drop: Reduces conduction losses and improves efficiency.
  • High blocking voltage: Provides safety margin in high-voltage applications.
  • High-temperature operation: Reliable performance in demanding thermal environments.

Benefits

  • Improved efficiency: Reduces power consumption and heat generation in power electronic circuits.
  • Enhanced reliability: Robust design ensures long-term performance and reduces downtime.
  • Reduced EMI: Fast recovery characteristics minimize electromagnetic interference.
  • Simplified circuit design: Easy to integrate into existing and new designs.
  • Cost-effective solution: Provides a balance of performance and price.

Additional Details

The FF60U60DN is typically packaged in a TO-247 or similar through-hole package. Key specifications include a repetitive peak reverse voltage (VRRM) of 600V, an average forward current (IF(AV)) of 60A, and a peak forward surge current (IFSM) of several hundred amps. The ultrafast recovery time is typically in the range of 35-50ns. This diode is designed for high-voltage, high-current applications and is suitable for use in harsh environments.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Glenair, Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess