The SMF5V0A-BS-E3-08 is a surface-mount Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It is specifically designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This device offers a fast response time, excellent clamping characteristics, and a compact size, making it ideal for portable devices and space-constrained applications.
Applications:
- Protection of I/O Interfaces
- Data Line Protection
- Power Supply Protection
- Handheld Devices
- Wearable Electronics
Features:
- Surface Mount SOD-123FL Package
- Low Profile
- Unidirectional Configuration
- Fast Response Time (Typically less than 1 ps)
- Glass Passivated Junction
- Excellent Clamping Capability
- AEC-Q101 Qualified
- RoHS Compliant
Benefits:
- Enhanced Protection: Provides robust protection against damaging voltage transients, safeguarding sensitive electronic components.
- Compact Size: The small SOD-123FL package allows for easy integration into space-constrained designs.
- High Reliability: The AEC-Q101 qualification ensures high reliability and performance in demanding environments.
- Fast Response: Quickly clamps voltage spikes, preventing them from reaching and damaging protected circuits.
- Cost-Effective: Offers a reliable and affordable solution for overvoltage protection.
Additional Details:
The SMF5V0A-BS-E3-08 features a working peak reverse voltage of 5V and a peak pulse power dissipation of 200W. It operates over a temperature range of -65°C to +150°C. The AEC-Q101 qualification makes it suitable for automotive applications, in addition to consumer and industrial electronics. The unidirectional configuration ensures the diode only conducts when the voltage exceeds the breakdown voltage in one direction, providing targeted protection. The 'BS' suffix typically indicates specific testing or performance characteristics. The 'E3' suffix indicates that the component is lead-free and RoHS compliant. Vishay is a reputable manufacturer of semiconductor devices, known for their quality and reliability. This TVS diode is a popular choice for protecting sensitive electronics from transient voltage events due to its fast response, excellent clamping ability, and small size.