EN
  • EN
  • DE

FDS6930NL

Part No FDS6930NL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058932-FDS6930NL
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDS6930NL CAD Model

Description

The FDS6930NL is a dual N-Channel PowerTrench® MOSFET from Fairchild/ON Semiconductor, designed for load switching, power management, and battery protection circuits. This device integrates two N-Channel MOSFETs into a single package, optimizing space and simplifying design.

Applications

  • Load Switch
  • Power Management in Portable Devices
  • Battery Protection
  • DC-DC Conversion

Features

  • 30V, 6.5A, RDS(on) = 0.028 Ω @ VGS = 10V
  • 30V, 5.8A, RDS(on) = 0.045 Ω @ VGS = 4.5V
  • Low gate charge (typical 8 nC)
  • Fast switching speed
  • Dual N-Channel MOSFETs in a single package
  • RoHS Compliant

Benefits

  • Space Saving: Integrating two MOSFETs in a single package reduces board space.
  • High Efficiency: Low RDS(on) minimizes conduction losses, improving overall efficiency.
  • Reduced Switching Losses: Fast switching speed and low gate charge minimize switching losses, increasing efficiency.
  • Design Flexibility: Dual MOSFET configuration provides flexibility in circuit design.
  • Reliable Operation: Fairchild's PowerTrench® technology ensures robust and reliable performance.

Additional Details

The FDS6930NL dual N-Channel MOSFET utilizes Fairchild's advanced PowerTrench® process to achieve low on-resistance (RDS(on)) for both MOSFETs. This characteristic minimizes conduction losses and improves overall system efficiency. The device's fast switching speed and low gate charge reduce switching losses, further enhancing efficiency. By integrating two MOSFETs into a single package, the FDS6930NL helps reduce board space and component count.

Each MOSFET is capable of handling a drain-source voltage of 30V. The low gate charge contributes to faster switching speeds and reduced switching losses. The FDS6930NL is designed to meet the demands of modern power supply applications, providing a solution for power conversion.

You May Also Be Interested in

Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess