EN
  • EN
  • DE

FDS4685NL

Part No FDS4685NL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971750-FDS4685NL
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDS4685NL CAD Model

Description

The FDS4685NL is an N-Channel PowerTrench® MOSFET manufactured by Fairchild Semiconductor, now part of ON Semiconductor. This MOSFET is designed for a broad spectrum of power management applications, delivering efficient and dependable switching performance. Its characteristics make it appropriate for battery-powered systems, load switching, and DC-DC conversion.

Applications:

  • Load Switching: Suited for effective load switching in portable devices and power management circuits.
  • Battery Management: Integrated into battery management systems for controlling charging, discharging, and protection functions.
  • DC-DC Conversion: Implemented in DC-DC converters to regulate voltage levels with enhanced efficiency.
  • Power Management: Applied in power management solutions for portable devices, laptops, and diverse electronic systems.
  • Backlighting: Utilized in backlighting applications for LCD displays, ensuring efficient power usage.

Features:

  • Low On-Resistance: Presents minimal on-resistance (RDS(on)), reducing power losses and boosting efficiency.
  • Logic Level Gate Drive: Facilitates direct logic level interface, streamlining circuit design and diminishing component requirements.
  • Fast Switching Speed: Showcases rapid switching attributes, enabling high-frequency operation for various applications.
  • PowerTrench® Technology: Employs Fairchild's PowerTrench® technology, optimizing overall performance and efficiency.
  • Compact Footprint: Packaged in a small surface-mount format, conserving board space in compact designs.

Benefits:

  • Enhanced Power Efficiency: Reduces power dissipation through low on-resistance, leading to greater efficiency and extended battery life in portable devices.
  • Simplified Circuit Design: Streamlines integration with microcontrollers and logic circuits via logic level gate drive.
  • Compact Design: Supports smaller, more portable designs due to its small footprint packaging.
  • Improved Thermal Performance: Effectively dissipates heat, ensuring reliable operation and longer product lifespan.
  • Optimized Performance: Benefitting from PowerTrench® technology, performance and efficiency are elevated.

The FDS4685NL is extensively used in portable electronics, power supplies, and other applications where power conservation and compact size are crucial. Its low on-resistance and logic-level gate drive allow for adaptable use across multiple switching and power management tasks.

Technical Specifications:

Key technical specifications for the FDS4685NL include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), on-resistance (RDS(on)), and gate charge (Qg). For detailed electrical characteristics and performance metrics, refer to the official manufacturer's datasheet.

You May Also Be Interested in

SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess