EN
  • EN
  • DE

FDS4672A_NL

Part No FDS4672A_NL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Description 008, Plastic Molded, SOIC-8 Pkg, Narrow Body, SMD (S1)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1058875-FDS4672A_NL
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDS4672A_NL CAD Model

Description

The FDS4672A_NL is an N-Channel PowerTrench® MOSFET from Fairchild Semiconductor, now part of ON Semiconductor. This MOSFET is designed for use in a wide array of power management applications, providing efficient and reliable switching performance. Its key features make it well-suited for battery-powered systems, load switching, and DC-DC conversion.

Applications:

  • Load Switching: Ideal for efficient load switching in portable devices and power management circuits.
  • Battery Management: Used in battery management systems for charging, discharging, and protection circuits.
  • DC-DC Conversion: Employed in DC-DC converters to regulate voltage levels with high efficiency.
  • Power Management: Suitable for power management in portable devices, laptops, and other electronic systems.
  • Backlighting: Used in backlighting applications for LCD displays.

Features:

  • Low On-Resistance: Offers very low on-resistance (RDS(on)), minimizing power losses and improving efficiency.
  • Logic Level Gate Drive: Designed for direct logic level interface, simplifying circuit design and reducing component count.
  • Fast Switching Speed: Provides fast switching characteristics, enabling high-frequency operation.
  • PowerTrench® Technology: Utilizes Fairchild's PowerTrench® technology for optimized performance.
  • Small Footprint: Available in a small surface-mount package, saving board space in compact applications.

Benefits:

  • Improved Power Efficiency: Low on-resistance minimizes power dissipation, leading to higher efficiency and longer battery life in portable devices.
  • Simplified Circuit Design: Logic level gate drive simplifies interfacing with microcontrollers and other logic circuits.
  • Compact Design: Small footprint package enables compact and portable product designs.
  • Enhanced Thermal Performance: Efficient heat dissipation contributes to reliable operation and extended product lifespan.
  • Optimized Performance: PowerTrench® technology provides enhanced performance and efficiency.

The FDS4672A_NL is commonly used in portable devices, power supplies, and other applications where power efficiency and space are critical considerations. Its low on-resistance and logic level gate drive make it a versatile choice for various switching and power management tasks.

Technical Specifications:

The specific technical specifications of the FDS4672A_NL include parameters such as drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), on-resistance (RDS(on)), and gate charge (Qg). Refer to the manufacturer's datasheet for detailed electrical characteristics and performance curves.

You May Also Be Interested in

Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Hewlett Packard
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess