EN
  • EN
  • DE

FDS4559NL

Part No FDS4559NL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Description Trans MOSFET N/P-CH 60V 4.5A/3.5A 8-Pin SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1058872-FDS4559NL
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDS4559NL CAD Model

Description

The FDS4559NL is a complementary P-Channel and N-Channel PowerTrench® MOSFET device from Fairchild Semiconductor (now ON Semiconductor). This device is designed for use in applications requiring high-efficiency power conversion and load switching. The combination of P-channel and N-channel MOSFETs in a single package provides design flexibility and simplifies circuit layout.

Applications

  • Load switching
  • Power management in portable devices
  • Battery management systems
  • DC-DC converters
  • Motor control

Features

  • Complementary MOSFETs: Integrates both P-Channel and N-Channel MOSFETs in a single SO-8 package.
  • Low On-Resistance: RDS(on) for both P-Channel and N-Channel devices is optimized for low power loss.
  • Fast Switching Speed: Low gate charge enables rapid switching performance.
  • PowerTrench® Technology: Enhances power efficiency and reduces on-resistance.
  • SO-8 Package: Compact surface-mount package.
  • Maximum Drain Current: Specified drain current for both P-channel and N-channel devices.

Benefits

  • Space Saving: Integrates two MOSFETs into a single package, reducing board space requirements.
  • High Efficiency: Low on-resistance minimizes power dissipation.
  • Simplified Design: Simplifies gate drive requirements.
  • Fast Switching: Enables efficient power conversion and regulation.
  • Improved Thermal Performance: Efficient power handling reduces heat generation.

Additional Details

The FDS4559NL is available in an SO-8 package. The operating temperature range is -55°C to +150°C. Designers should consult the datasheet for detailed specifications, thermal resistance values, and application guidelines, including the individual characteristics of the P-Channel and N-Channel MOSFETs. This device is RoHS compliant.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
TT Electronics
Wire wound Resistor
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess