EN
  • EN
  • DE

FDS3580NL

Part No FDS3580NL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965536-FDS3580NL
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDS3580NL CAD Model

Description

The FDS3580NL is an N-Channel PowerTrench® MOSFET from Fairchild Semiconductor (now ON Semiconductor), designed for load switch applications. This MOSFET is optimized for low on-resistance and fast switching, making it an excellent choice for power management in portable devices and other space-constrained applications.

Applications

  • Load switching
  • Power management in portable devices (e.g., laptops, tablets, smartphones)
  • Battery protection circuits
  • DC-DC converters
  • Backlighting applications

Features

  • Low On-Resistance: RDS(on) = 0.035Ω (typical) at VGS = 10V, and 0.055Ω (typical) at VGS = 4.5V, minimizing conduction losses.
  • Low Gate Charge: Qg = 11nC (typical) for fast switching performance.
  • Low Threshold Voltage: VGS(th) = 1.0V (typical), suitable for low voltage logic level driving.
  • PowerTrench® Technology: Optimizes the on-resistance and switching performance.
  • ESD Protection: Integrated ESD protection diode.
  • Maximum Drain Current: Up to 8A continuous drain current.

Benefits

  • High Efficiency: Low on-resistance minimizes power dissipation and improves overall system efficiency.
  • Fast Switching: Enables efficient power conversion and regulation.
  • Compact Design: Small footprint SO-8 package allows for use in space-constrained applications.
  • Logic-Level Compatible: Can be driven directly from low-voltage logic circuits.
  • Enhanced Reliability: ESD protection enhances robustness against electrostatic discharge events.

Additional Details

The FDS3580NL is available in an SO-8 package. Its operating temperature range is -55°C to +150°C. It's important to refer to the datasheet for detailed specifications, application guidelines, and thermal characteristics. The device is also RoHS compliant. This MOSFET is designed to minimize conduction and switching losses, leading to efficient power management in various applications.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess