EN
  • EN
  • DE

FA5311S-TE2

Part No FA5311S-TE2
Manufacturer Fuji Electric
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1058452-FA5311S-TE2
Categories OEM Parts(F-I)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FA5311S-TE2 CAD Model

Description

The Fuji Electric FA5311S-TE2 is a power factor correction (PFC) controller IC designed to improve the efficiency and power quality of power supplies. This IC minimizes harmonic distortion and optimizes the power factor, ensuring compliance with stringent energy efficiency standards. It's commonly used in applications such as AC-DC power supplies for consumer electronics, industrial equipment, and lighting systems.

Applications:

  • AC-DC Power Supplies: Improves power factor and reduces harmonics in power supplies for various electronic devices.
  • LED Lighting Systems: Enhances the efficiency of power supplies used in LED lighting applications.
  • Industrial Power Equipment: Provides power factor correction for industrial power supplies to meet regulatory standards.
  • Consumer Electronics: Integrated into power supplies for televisions, computers, and other consumer devices to improve energy efficiency.

Features:

  • High Power Factor Correction: Achieves a power factor close to unity, reducing reactive power and improving energy efficiency.
  • Low Harmonic Distortion: Minimizes harmonic distortion in the input current, complying with regulatory requirements.
  • Integrated Protection Features: Includes overvoltage protection, overcurrent protection, and undervoltage lockout to protect the power supply.
  • Adjustable Switching Frequency: Allows for optimization of the switching frequency to minimize losses and improve performance.

Benefits:

  • Increased Energy Efficiency: Reduces energy consumption and lowers electricity costs.
  • Improved Power Quality: Minimizes harmonic distortion and improves the stability of the power supply.
  • Enhanced System Reliability: Protects the power supply from common fault conditions, extending its operational life.
  • Compliance with Energy Standards: Helps to meet energy efficiency standards and regulatory requirements.

Additional Details:

The Fuji Electric FA5311S-TE2 power factor correction controller is designed to deliver reliable and efficient performance in a wide range of power supply applications. Precise technical specifications like input voltage range, maximum output power, and specific switching characteristics require detailed analysis of the component's datasheet. However, the FA5311S-TE2 is typically engineered to offer a robust and cost-effective solution for achieving high power factor and low harmonic distortion in AC-DC power conversion systems. The integration of protection features further enhances the reliability and longevity of the power supply.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Hewlett Packard
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess