EN
  • EN
  • DE

FDPC1002S

Part No FDPC1002S
Manufacturer Fairchild/ON Semiconductor
Catalog FETs - Arrays
Description POWER FIELD-EFFECT TRANSISTOR, 1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Fairchild/ON Semiconductor
Series PowerTrench®
Package Bulk
Product Status Obsolete
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual)
Drain to Source Voltage (Vdss) 25V
Current - Continuous Drain (Id) @ 25°C 13A (Ta), 20A (Tc), 27A (Ta), 60A (Tc)
Rds On (Max) @ Id, Vgs 6mOhm @ 13A, 10V, 1.8mOhm @ 27A, 10V
Vgs(th) (Max) @ Id 2.2V @ 250µA, 2.2V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 19nC @ 10V, 64nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 1240pF @13V, 4335pF @ 13V
Power - Max 1.6W (Ta), 2W (Ta)
Temperature Range - Operating -55°C ~ 150°C
Mounting Type Surface Mount
Package / Case 8-PowerWDFN
Supplier Device Package Powerclip-33
Base Product Number FDPC1
Standard Package 761 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 871676-FDPC1002S
Ultra Librarian 3D Model Ultra Librarian FDPC1002S CAD Model

Description

The 807609 is a PowerTrench™ MOSFET transistor array. It is used in FET and MOSFET array applications.

  • The transistor array has two N-Channel transistors and operates @ a drain-source voltage of 25V.
  • It has a continuous drain current of 13A @ a case temperature of 25°C and 20A @ a case temperature of 60°C.
  • The maximum on-resistance is 6mOhm @ a drain current of 13A and a gate-source voltage of 10V.
  • The gate-source threshold voltage is 2.2V @ a drain current of 250μA.
  • The transistor array can dissipate a maximum power of 1.6W @ a temperature of 25°C.
  • It is surface mountable and comes in an 8-PowerWDFN package.
  • The 807609 has a gate charge of 19nC @ a gate-source voltage of 10V.
  • The input capacitance is 1240pF @ a drain-source voltage of 13V.
  • It operates in a temperature range of -55°C to 150°C.
  • The 807609 is an obsolete product and is manufactured by Fairchild/ON Semiconductor.

You May Also Be Interested in

ON Semiconductor
Lowest to $3.1751
Infineon Technologies
HEXFET Power MOSFET | MOSFET N/P-CH 30V 8-SOIC
Lowest to $0.1494
ON Semiconductor
Need more? Email Us
Diodes Incorporated
DUAL N-CHANNEL ENHANCEMENT MODE MOSFET | MOSFET 2N-CH 60V 0.23A SOT-363
Lowest to $0.0393
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5948 $61.5428
26+ $4.5911 $119.3686
39+ $4.4468 $173.4252
54+ $4.3035 $232.3890
70+ $4.1603 $291.2210
93+ $3.7295 $346.8435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess