EN
  • EN
  • DE

FDC7967

Part No FDC7967
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058759-FDC7967
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDC7967 CAD Model

Description

The FDC7967 is a power MOSFET from Fairchild/ON Semiconductor, designed for efficient power management in a variety of applications. This device leverages advanced trench technology to achieve low on-resistance and gate charge, contributing to high efficiency and fast switching speeds. It is particularly well-suited for use in synchronous rectification, load switching, and DC-DC conversion.

Applications:

  • Synchronous Rectification in DC-DC converters
  • Load Switching
  • Battery Management Systems
  • Power Management in Portable Devices
  • Boost Converters

Features:

  • Low On-Resistance (Rds(on)): Minimizes conduction losses for high efficiency.
  • Low Gate Charge (Qg): Reduces switching losses, enabling faster switching speeds.
  • High Avalanche Energy: Provides robustness and reliability in demanding applications.
  • Logic Level Gate Drive: Simplifies interfacing with low-voltage control circuits.
  • Thermally Efficient Package: Enhances heat dissipation for improved performance.

Benefits:

  • Improved Efficiency: Reduced conduction and switching losses lead to higher overall efficiency.
  • Faster Switching: Enables higher frequency operation and reduced component size.
  • Enhanced Reliability: Robust design ensures stable performance in harsh environments.
  • Simplified Design: Logic level gate drive simplifies integration with control circuitry.
  • Reduced Heat Dissipation: Thermally efficient package lowers operating temperature.

Additional Details:

The FDC7967 is optimized for use in synchronous rectification, where it significantly reduces conduction losses compared to traditional diodes. Its low gate charge enables fast switching speeds, which is crucial for high-frequency DC-DC converters. The device's thermally efficient package ensures effective heat dissipation, maintaining stable operation even under high power conditions.

Specifications:

  • Polarity: N-Channel
  • Drain-Source Voltage (Vds): 30V
  • Gate-Source Voltage (Vgs): ±20V
  • Continuous Drain Current (Id): 8.5A
  • On-Resistance (Rds(on)): 0.013Ω @ Vgs = 10V

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hewlett Packard
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess