EN
  • EN
  • DE

FOD0730

Part No FOD0730
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059550-FOD0730
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FOD0730 CAD Model

Description

The FOD0730 is an Opto-Coupler Field Effect Transistor (Opto-Coupler FET) manufactured by ON Semiconductor (formerly Fairchild Semiconductor). It's designed for applications requiring electrical isolation between the input and output circuits. This device incorporates an infrared emitting diode (IRED) optically coupled to a photovoltaic MOSFET driver.

Applications:

  • Solid-State Relays (SSRs): Used as a control element in SSRs to switch AC or DC loads without mechanical contacts.
  • Industrial Automation: Employed in industrial control systems for isolating sensor signals or actuator controls.
  • Medical Equipment: Provides electrical isolation in medical devices to protect patients and equipment from hazardous voltages.
  • Test and Measurement Equipment: Used in instruments to isolate sensitive measurement circuits from high-voltage or noisy environments.
  • Power Supplies: Provides isolation between the primary and secondary sides of power supplies.

Features:

  • High Isolation Voltage: Offers a high level of electrical isolation between the input and output, ensuring safety and preventing ground loops.
  • Low On-Resistance: Provides low on-resistance (RON) minimizing voltage drop and power dissipation when the MOSFET is conducting.
  • Fast Switching Speed: Enables rapid switching of the load current, making it suitable for high-frequency applications.
  • Solid-State Reliability: Offers a long lifespan and high reliability compared to mechanical relays due to the absence of moving parts.
  • Compact Package: Available in a compact package for space-saving designs.

Benefits:

  • Enhanced Safety: Provides robust electrical isolation, protecting sensitive circuits and personnel from high voltages.
  • Improved Performance: Low on-resistance and fast switching speed contribute to efficient and responsive circuit operation.
  • Increased Reliability: Solid-state design ensures long-term reliability and reduces maintenance requirements.
  • Simplified Design: Compact package and ease of integration simplify circuit design and reduce board space.
  • Reduced Power Consumption: Lower power consumption compared to traditional relays.

Technical Specifications: The FOD0730 typically features an isolation voltage of several kilovolts (e.g., 5kV), a low on-resistance (e.g., a few ohms), and a fast turn-on/turn-off time (e.g., microseconds). The exact specifications can vary, so referring to the ON Semiconductor datasheet is crucial for specific design requirements. The input is an infrared LED and the output is a Photo MOSFET. It is available in surface mount packages.

You May Also Be Interested in

Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Fujitsu Electronics America, Inc.
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess