EN
  • EN
  • DE

FAN48680UC07X

Part No FAN48680UC07X
Manufacturer Fairchild/ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823141-FAN48680UC07X
Ultra Librarian 3D Model Ultra Librarian FAN48680UC07X CAD Model

Description

The FAN48680UC07X is a power management integrated circuit (PMIC) manufactured by Fairchild/ON Semiconductor. It is designed to efficiently manage power distribution in various electronic devices. This PMIC typically integrates multiple functions, such as voltage regulation, power sequencing, and protection features, into a single chip.

Applications

  • Portable Devices: Smartphones, tablets, and other battery-powered devices where efficient power management is crucial.
  • Solid-State Drives (SSDs): Regulating and distributing power to the various components within an SSD.
  • Network Equipment: Routers, switches, and other networking devices requiring stable and efficient power delivery.
  • Industrial Control Systems: Powering sensors, actuators, and other components in industrial automation applications.
  • FPGA and Microprocessor Power: Providing regulated voltage rails for Field-Programmable Gate Arrays (FPGAs) and microprocessors.

Features

  • High Efficiency: Minimizes power loss during voltage conversion, improving overall system efficiency.
  • Multiple Output Rails: Provides multiple regulated voltage outputs to power different components.
  • Power Sequencing: Ensures that voltage rails are powered up and down in the correct sequence, preventing damage to sensitive components.
  • Overvoltage Protection (OVP): Protects downstream components from overvoltage conditions.
  • Overcurrent Protection (OCP): Limits the output current to prevent damage from short circuits or excessive loads.
  • Thermal Shutdown Protection: Shuts down the PMIC if the temperature exceeds a safe limit.

Benefits

  • Improved Battery Life: High efficiency extends battery life in portable devices.
  • Reduced System Size: Integration of multiple power management functions reduces the number of discrete components required.
  • Enhanced Reliability: Protection features prevent damage from voltage and current surges.
  • Simplified Design: Easier to design power management circuits compared to using discrete components.
  • Cost Savings: Integration reduces component count and assembly costs.

Additional Details

The FAN48680UC07X typically operates from a wide input voltage range and offers programmable output voltages. It may include features like I2C communication for monitoring and control. Datasheets provide detailed information about electrical characteristics, package dimensions, and application circuits.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2758 $57.9180
515+ $0.2264 $116.5960
790+ $0.2194 $173.3260
1,090+ $0.2122 $231.2980
1,410+ $0.2051 $289.1910
1,885+ $0.1839 $346.6515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess