EN
  • EN
  • DE

FAN1117D

Part No FAN1117D
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058493-FAN1117D
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FAN1117D CAD Model

Description

The FAN1117D is a low-dropout (LDO) voltage regulator from Fairchild Semiconductor (now ON Semiconductor). It's designed to provide a stable and regulated output voltage from a higher input voltage, even when the input voltage is close to the desired output voltage. This makes it ideal for applications where efficiency and low power consumption are critical.

Applications

  • Post Regulation for Switching Power Supplies: Provides a clean and stable voltage after the main switching regulator.
  • Battery Chargers: Regulates the charging voltage for various battery types.
  • Microprocessor Power Supplies: Provides a stable core voltage for microprocessors and microcontrollers.
  • Motherboard Applications: Powers various components on computer motherboards.
  • Peripheral Cards: Regulates voltage for add-in cards in computers.

Features

  • Low Dropout Voltage: Operates with a very small difference between the input and output voltage.
  • Adjustable Output Voltage: Can be configured to provide a range of output voltages.
  • Output Current of 1A: Capable of supplying a significant amount of current to the load.
  • Thermal Overload Protection: Protects the regulator from damage due to excessive heat.
  • Current Limiting: Prevents damage from short circuits or excessive load currents.

Benefits

  • Improved Efficiency: Low dropout voltage minimizes power loss and improves efficiency.
  • Stable Output Voltage: Provides a consistent and reliable voltage to the load.
  • Protection Against Overload: Thermal overload protection and current limiting prevent damage to the regulator and the load.
  • Versatile Application: Adjustable output voltage allows for use in a wide range of applications.
  • Compact Size: Available in surface-mount packages for space-saving designs.

Additional Details

The FAN1117D is typically available in adjustable and fixed output voltage versions. The adjustable version allows the output voltage to be set using external resistors. The dropout voltage is typically around 1V at the rated output current. The device is designed to operate over a wide input voltage range. It's crucial to provide adequate heat sinking to prevent overheating, especially at high output currents. The datasheet should be consulted for detailed specifications, including thermal resistance, input voltage range, and output voltage accuracy. Proper PCB layout techniques are important to minimize noise and ensure stable operation. This LDO regulator is a reliable and efficient solution for providing regulated power in a variety of electronic applications.

You May Also Be Interested in

Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess