EN
  • EN
  • DE

EZ1016FDZ

Part No EZ1016FDZ
Manufacturer Fairchild/ON Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0846+
Reference case DIP
Manufacturer Fairchild/ON Semiconductor
Manufacturer Homepage www.fairchildsemi.com
Win Source Part Number 714218-EZ1016FDZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EZ1016FDZ CAD Model

Description

The EZ1016FDZ is a highly integrated power management IC from Fairchild/ON Semiconductor. It's designed to efficiently manage power distribution in a variety of electronic devices. This IC integrates multiple functions, including DC-DC conversion and load switching, into a single package, simplifying board design and reducing the overall component count.

Applications

  • Portable Devices: Used in smartphones, tablets, and other battery-powered devices for efficient power management.
  • Solid State Drives (SSDs): Powers and manages the power distribution within SSDs.
  • Embedded Systems: Found in various embedded applications requiring regulated power supplies.
  • Point of Load (POL) Converters: Functions as a POL converter in distributed power architectures.
  • Networking Equipment: Supports power requirements in routers, switches, and other networking devices.

Features

  • Integrated DC-DC Converter: Incorporates a high-efficiency DC-DC converter for voltage regulation.
  • Load Switching: Provides integrated load switching capabilities for power distribution control.
  • Under-Voltage Lockout (UVLO): Includes UVLO protection to prevent operation at insufficient supply voltages.
  • Over-Temperature Protection (OTP): Features OTP to safeguard the IC from thermal damage.
  • Short-Circuit Protection (SCP): Offers SCP to protect the IC and the connected circuitry from damage due to short circuits.
  • Enable/Disable Control: Allows for external control of the power management functions through an enable/disable pin.
  • Compact Package: Available in a small form factor package for space-constrained applications.

Benefits

  • Improved Power Efficiency: The integrated DC-DC converter optimizes power conversion efficiency, extending battery life in portable devices.
  • Simplified Board Design: Integration of multiple functions reduces component count and simplifies PCB layout.
  • Enhanced System Reliability: Built-in protection features such as UVLO, OTP, and SCP enhance system reliability and prevent damage.
  • Reduced Power Consumption: Efficient power management minimizes overall power consumption, contributing to energy savings.
  • Flexible Power Control: The enable/disable control provides flexibility in managing power distribution within the system.
  • Smaller Form Factor: The compact package allows for integration into space-constrained applications.

Additional Details

The EZ1016FDZ operates within a specific input voltage range, which should be carefully considered during application design. The switching frequency of the DC-DC converter is also a crucial parameter for optimizing performance and minimizing EMI. Detailed electrical characteristics, including quiescent current and output voltage accuracy, are available in the datasheet. The device is typically available in a thermally enhanced package to facilitate heat dissipation. Proper thermal management is crucial for ensuring reliable operation, especially at higher power levels. Refer to the manufacturer's datasheet for detailed specifications, application notes, and recommended PCB layout guidelines.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess