The CNY17-2VM is a single-channel optoisolator consisting of an infrared light-emitting diode (LED) optically coupled to a silicon phototransistor. This device is designed for applications requiring electrical isolation between input and output circuits, providing a safe and reliable signal transfer method.
Applications:
- Industrial Control Systems: Used to isolate control signals in motor drives, PLCs (Programmable Logic Controllers), and other industrial automation equipment.
- Power Supplies: Provides isolation in switching power supplies and inverters, protecting sensitive circuitry from voltage spikes and ground loops.
- Data Transmission: Enables isolated data communication in various interfaces, such as RS-232, RS-485, and digital logic circuits.
- Medical Equipment: Ensures patient safety by isolating sensitive medical devices from potentially hazardous electrical sources.
- Telecommunications: Used in telephone line interfaces and other telecommunication equipment to provide isolation and prevent interference.
Features:
- High Isolation Voltage: Offers a high degree of electrical isolation between the input and output, typically several kilovolts.
- CTR (Current Transfer Ratio): Specified CTR ensures efficient signal transfer from the LED to the phototransistor.
- Low Input Current: Requires minimal input current to activate the LED, reducing power consumption.
- Fast Switching Speed: Enables rapid signal transmission, suitable for high-speed data communication.
- Compact Package: Available in a standard DIP (Dual In-line Package) or SMD (Surface Mount Device) package for easy integration into circuit boards.
Benefits:
- Electrical Isolation: Protects sensitive circuits from high voltage transients and ground loops, enhancing system reliability and safety.
- Signal Integrity: Minimizes noise and interference in signal transmission, ensuring accurate data transfer.
- Improved Safety: Prevents electrical hazards in applications involving high voltages, safeguarding equipment and personnel.
- Versatile Application: Suitable for a wide range of applications requiring electrical isolation, offering design flexibility.
- Long Lifespan: Provides reliable performance over an extended operating period, reducing maintenance costs.
Additional Details: The CNY17-2VM typically has a collector-emitter voltage (VCEO) rating of 70V and an operating temperature range from -55°C to +100°C. It is compliant with industry safety standards such as UL, VDE, and CSA. The device's insulation resistance is generally very high, ensuring minimal leakage current across the isolation barrier. The forward voltage of the LED is typically around 1.2V with a forward current of 10mA. The collector current is proportional to the input current, with the CTR defining the relationship between the two.