EN
  • EN
  • DE

74LVX4245

Part No 74LVX4245
Manufacturer Fairchild/ON Semiconductor
Catalog Hard To Find
Description 8-Bit Dual Supply Translating Transceiver with 3-STATE Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1133386-74LVX4245
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVX4245 CAD Model

Description

The 74LVX4245 is an octal bidirectional transceiver with 3-state outputs. It is a member of the LVX (Low Voltage Extended) family of logic devices, offering high speed and low power consumption. This transceiver is commonly used to interface between different buses or to isolate sections of a system.

Applications

  • Bus Interfacing: Connects different buses with varying voltage levels or impedance.
  • Data Communication: Enables bidirectional data transfer between systems.
  • Memory Interfacing: Used as a buffer or transceiver in memory systems.
  • Industrial Control: Employed in industrial control systems for isolating and buffering signals.
  • Computer Systems: Integrated into computer systems for data transfer and bus management.

Features

  • Octal Bidirectional Transceiver: Supports bidirectional data transfer across eight lines.
  • 3-State Outputs: Provides high-impedance output state for bus isolation.
  • Low Voltage Operation: Operates at low voltage levels (typically 3.3V or 5V).
  • High Speed: Offers fast propagation delays for high-speed data transfer.
  • Low Power Consumption: Minimizes power consumption for energy-efficient operation.

Benefits

  • Flexible Bus Interfacing: Enables versatile interfacing between different buses.
  • Improved System Performance: High-speed operation enhances data transfer rates.
  • Reduced Power Consumption: Low power consumption contributes to energy-efficient system design.
  • Enhanced System Reliability: Provides buffering and isolation for improved system reliability.
  • Simplified System Design: Easier integration into existing systems due to its standardized interface.

Additional Details

The 74LVX4245 features a direction control input that determines the direction of data flow. An output enable input controls the 3-state outputs, allowing for bus isolation when needed. Consult the ON Semiconductor (formerly Fairchild) datasheet for detailed specifications, including propagation delays, power consumption, and operating conditions. Proper decoupling is important for optimal performance and to minimize noise. This device is available in various packages, including DIP and SOIC. The 74LVX4245 is a versatile and widely used component in many digital systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9298 $60.4370
155+ $0.7635 $118.3425
235+ $0.7392 $173.7120
325+ $0.7149 $232.3425
420+ $0.6918 $290.5560
560+ $0.6202 $347.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess