EN
  • EN
  • DE

74LVT244

Part No 74LVT244
Manufacturer Fairchild/ON Semiconductor
Catalog Hard To Find
Description Low Voltage Octal Buffer/Line Driver with 3-STATE Outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1133189-74LVT244
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVT244 CAD Model

Description

The 74LVT244 is an octal buffer/line driver with 3-state outputs from the Low-Voltage Technology (LVT) family manufactured by Fairchild Semiconductor (now ON Semiconductor). It is designed to drive high-capacitance loads and provide high-speed data transmission in digital systems. The 3-state outputs allow the device to be disabled, effectively disconnecting it from the bus.

Applications:

  • Memory Interfacing: Used as a buffer between memory and the system bus.
  • Data Bus Driving: Employed as a line driver to increase the drive capability of data buses.
  • High-Speed Data Transmission: Found in systems requiring high-speed and reliable data transfer.
  • Isolation Buffer: Used to isolate sections of a circuit.

Features:

  • Octal Buffer/Line Driver: Contains eight independent buffers/line drivers in a single package.
  • 3-State Outputs: Allows the outputs to be enabled, disabled, or driven high or low.
  • Low-Voltage Operation: Operates from a low-voltage power supply (typically 3.3V).
  • High-Speed Performance: Offers fast propagation delay for high-speed operation.

Benefits:

  • Increased Drive Capability: Enables driving of high-capacitance loads.
  • Improved Signal Integrity: Reduces signal degradation during data transmission.
  • Flexible Bus Management: 3-state outputs allow for flexible bus control.
  • High-Speed Operation: Enables fast and reliable data transfer.

Additional Details:

The 74LVT244 typically comes in a DIP or SOIC package. Key specifications include a supply voltage range of 3.0V to 3.6V and a typical propagation delay of a few nanoseconds. The 3-state outputs are controlled by an output enable (OE) input. When OE is high, the outputs are in a high-impedance state. It is commonly used in computer systems, communication equipment, and other digital systems requiring high-speed data transfer and flexible bus management.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess