EN
  • EN
  • DE

74LS290PC

Part No 74LS290PC
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1040508-74LS290PC
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74LS290PC CAD Model

Description

The 74LS290PC is a decade counter/frequency divider manufactured by Fairchild/ON Semiconductor. It's part of the 74LS series of TTL (Transistor-Transistor Logic) integrated circuits, known for their reliable performance in a wide range of digital applications.

Applications:

  • Digital clocks: Used as a frequency divider to generate timing signals for clock displays.
  • Frequency counters: Counts the number of pulses within a specific time period.
  • Timers and sequencers: Generates timing sequences for various control applications.
  • Digital displays: Drives digital displays in instruments and appliances.
  • Event counters: Counts the number of occurrences of a specific event.

Features:

  • Decade counter: Counts from 0 to 9 and then resets.
  • Divide-by-two counter: Provides a separate divide-by-two output.
  • Reset inputs: Allows asynchronous resetting of the counter.
  • TTL compatible: Operates with standard TTL logic levels.
  • Medium-scale integration (MSI): Contains a moderate level of complexity within a single IC.
  • DIP package: Available in a through-hole DIP package for easy prototyping.

Benefits:

  • Simplified circuit design: Integrates multiple counting functions into a single IC, simplifying circuit design.
  • Reduced component count: Reduces the number of discrete components required, saving board space.
  • Reliable performance: TTL technology provides reliable operation over a wide range of operating conditions.
  • Easy to use: TTL compatibility simplifies interfacing with other logic circuits.
  • Cost-effective: Provides a cost-effective solution for counting and frequency division applications.

Additional Details:

The 74LS290PC contains a 4-bit binary counter and a divide-by-two counter in a single package. By connecting the outputs of the 4-bit counter to the input of the divide-by-two counter, a decade counter is formed. The device has two reset inputs that asynchronously clear the counter. It's essential to consult the datasheet for detailed electrical characteristics, timing diagrams, and application notes. The typical operating voltage is 5V.

You May Also Be Interested in

Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Lowest to $0.1487
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess