EN
  • EN
  • DE

74ACT841

Part No 74ACT841
Manufacturer Fairchild/ON Semiconductor
Catalog Hard To Find
Description 10-Bit Transparent Latch with 3-STATE Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1130545-74ACT841
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT841 CAD Model

Description

The 74ACT841 is a 10-Bit Bus Interface Latch with 3-State Outputs manufactured by Fairchild/ON Semiconductor. This device is designed for high-performance bus interface applications, providing temporary storage and isolation of data on a 10-bit wide data bus. The 3-state outputs allow for multiple devices to share the same bus without contention.

Applications:

  • Bus interface
  • Memory address latching
  • Data buffering
  • Microprocessor systems
  • Peripheral interfaces

Features:

  • 10-bit wide latch: Provides temporary storage for 10 bits of data.
  • 3-state outputs: Allows for multiple devices to share the same bus.
  • High-speed CMOS technology: Offers fast propagation delays and low power consumption.
  • TTL compatible inputs: Facilitates easy interfacing with TTL logic.
  • Positive-edge triggered: Latches data on the rising edge of the clock signal.

Benefits:

  • Efficient data transfer on a shared bus.
  • Temporary storage of data for subsequent processing.
  • Isolation of data between different bus segments.
  • High-speed performance for demanding applications.
  • Easy integration with TTL and CMOS logic families.

Technical Specifications:

The 74ACT841 features a 10-bit wide latch with 3-state outputs. It utilizes high-speed CMOS technology, providing fast propagation delays and low power consumption. The device is TTL compatible, facilitating easy interfacing with TTL logic. Data is latched on the positive-edge of the clock signal. Detailed specifications including propagation delay, supply current, and operating temperature range can be found in the official Fairchild/ON Semiconductor datasheet.

In summary, the 74ACT841 10-Bit Bus Interface Latch with 3-State Outputs provides an efficient and reliable solution for bus interface applications. Its features and benefits make it a suitable choice for systems requiring high-speed data transfer and bus isolation.

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
Mini-Circuits
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
ON Semiconductor
Lowest to $7.9822
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Vishay
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7651 $58.0671
51+ $2.2696 $115.7496
79+ $2.1980 $173.6420
109+ $2.1275 $231.8975
141+ $2.0571 $290.0511
188+ $1.8434 $346.5592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess