EN
  • EN
  • DE

74AC175SCXSOP39

Part No 74AC175SCXSOP39
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040065-74AC175SCXSOP39
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74AC175SCXSOP39 CAD Model

Description

The 74AC175SCXSOP39 is a high-speed quad D-type flip-flop with clear and is part of the 74AC series of advanced CMOS logic devices. Manufactured by Fairchild/ON Semiconductor, it offers improved performance compared to standard CMOS logic circuits. This device features individual data inputs, a common clock input, and a common clear input. The information on the D inputs is transferred to the Q outputs on the positive-going edge of the clock pulse. The clear input, when taken low, sets all Q outputs to a logic low level, independent of the clock or data inputs.

Applications:

  • Registers
  • Shift Registers
  • Memory Address Buffers
  • CPU and Microcontroller Applications
  • High-speed data processing

Features:

  • High-speed operation: tpd = 4.5 ns (typical) at VCC = 5V
  • Supply Voltage: 2V to 6V
  • Low power dissipation: ICC = 8 μA (maximum) at TA = 25°C
  • CMOS technology for low power consumption and high noise immunity
  • Quad D-type flip-flops with individual data inputs
  • Common clock and clear inputs
  • Positive edge-triggered clocking
  • Clear input overrides data and clock inputs
  • Output drive capability: 15 LSTTL loads
  • Operating temperature range: -40°C to +85°C

Benefits:

  • Fast switching speeds enable high-performance system designs.
  • Low power consumption reduces system power requirements and heat dissipation.
  • High noise immunity ensures reliable operation in noisy environments.
  • Simplified system design due to the integration of four flip-flops in a single package.
  • Versatile functionality allows use in a variety of applications.

This device is supplied in a small outline package (SOP), making it suitable for surface mount technology (SMT) applications where board space is limited. It is compatible with other TTL and CMOS logic devices.

You May Also Be Interested in

TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Texas Instruments
Need more? Email Us
Dell
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess