EN
  • EN
  • DE

ZML-108-54-L-D-685-SM

Part No ZML-108-54-L-D-685-SM
Manufacturer Samtec Inc.
Catalog OEM Parts (T - Z)
Description Conn Elevated Shrouded Header HDR 16 POS 1.27mm Solder ST SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Gender Male
Number of Contacts 16
Number of Rows 2
Packaging Bulk
Pitch 1.27 mm
Radiation Hardening No
RoHS Compliant
Termination Solder
Win Source Part Number 1068284-ZML-108-54-L-D-685-SM
Categories OEM Parts(T-Z)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZML-108-54-L-D-685-SM CAD Model

Description

The Samtec ZML-108-54-L-D-685-SM is a high-density, surface mount edge card socket from Samtec's ZML series. This connector provides a reliable and space-saving solution for connecting circuit boards in a variety of applications.

Applications

  • High-Speed Data Transmission
  • Telecommunications Equipment
  • Networking Devices
  • Medical Equipment
  • Industrial Automation

Features

  • High-Density Design
  • Surface Mount Termination
  • 8 Positions per Row, Double Row
  • 0.8mm Pitch
  • Durable Construction

Benefits

  • Maximizes board space with a compact footprint
  • Enables high-speed data transfer with low signal loss
  • Provides secure and reliable connections
  • Simplifies assembly with surface mount technology
  • Withstands harsh environmental conditions

Additional Details

The ZML-108-54-L-D-685-SM connector features a 0.8mm pitch, allowing for a high density of contacts in a small area. The surface mount termination simplifies the assembly process and reduces manufacturing costs. The double-row design further increases the number of available connections. The connector is constructed from high-quality materials to ensure durability and reliability in demanding applications.

Specifically, the "-685" in the part number refers to the mating card height, which is crucial for proper engagement and reliable electrical connection. The "SM" designates surface mount, making it compatible with automated pick-and-place assembly. This series is often used where minimizing the physical size is critical while ensuring data integrity and consistent performance. The robust design ensures proper mating with compatible edge cards, providing a secure and long-lasting connection. Its high-density configuration makes it suitable for advanced networking and telecommunications solutions.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3776 $61.2864
33+ $3.5920 $118.5360
50+ $3.4797 $173.9850
69+ $3.3674 $232.3506
89+ $3.2552 $289.7128
119+ $2.9185 $347.3015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess