EN
  • EN
  • DE

4N32TM

Part No 4N32TM
Manufacturer Fairchild/ON Semiconductor
Catalog Hard To Find
Description General Purpose 6-Pin Photodarlington Optocoupler
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1128854-4N32TM
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 4N32TM CAD Model

Description

The 4N32TM is a high-isolation voltage Darlington transistor optocoupler. It consists of an infrared emitting diode optically coupled to a silicon Darlington phototransistor. This optocoupler is designed for applications requiring electrical isolation between input and output circuits.

Applications

  • Digital Logic Inputs: Used to isolate sensitive digital logic from noisy or high-voltage environments.
  • Microprocessor Inputs: Provides isolation for microprocessor inputs, protecting the processor from voltage spikes or transients.
  • Power Supply Regulators: Used in power supply circuits for feedback and control while maintaining electrical isolation.
  • Solid State Relays: Functions as the input control signal for solid state relays, enabling the switching of AC or DC loads.
  • Industrial Control Systems: Implemented in industrial control systems for isolating control signals from power circuits.

Features

  • High Isolation Voltage: Offers high electrical isolation between input and output (typically several kilovolts).
  • Darlington Transistor Output: Provides high current transfer ratio (CTR) for efficient signal transfer.
  • Fast Switching Speed: Suitable for applications requiring moderate switching speeds.
  • Compact Package: Available in a standard DIP package for easy board mounting.
  • High Collector-Emitter Voltage: Supports high voltage operation on the output side.

Benefits

  • Electrical Isolation: Protects sensitive circuits from high voltage and electrical noise.
  • Simplified Circuit Design: Reduces the complexity of circuit design by providing a simple isolation solution.
  • Improved System Reliability: Enhances system reliability by preventing voltage spikes and noise from propagating between circuits.
  • Enhanced Safety: Increases safety by isolating high-voltage circuits from user interfaces or control systems.
  • Cost-Effective Solution: Provides a cost-effective isolation solution compared to other isolation techniques.

Additional Details

The 4N32TM typically has a current transfer ratio (CTR) in the range of 100% to 1000% depending on the specific part marking and operating conditions. The isolation voltage is typically rated at 5 kV or higher. The operating temperature range is generally from -55°C to +100°C, making it suitable for a wide range of industrial and commercial applications. Ensure to consult the datasheet for precise specifications and application guidelines.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess