EN
  • EN
  • DE

10162DC

Part No 10162DC
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018506-10162DC
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 10162DC CAD Model

Description

The 10162DC is a high-speed, low-power Schottky TTL dual differential line driver manufactured by Fairchild/ON Semiconductor. This device is designed for digital data transmission over balanced lines, meeting the requirements of EIA Standard RS-422. It provides improved noise margin and higher speed compared to single-ended transmission systems.

Applications

  • Digital Data Transmission: Used in systems requiring high-speed digital data transfer over balanced lines.
  • RS-422 Interfaces: Specifically designed for RS-422 communication standards.
  • Line Driving: Employed as a line driver to transmit signals across cables with minimal distortion.
  • Industrial Control Systems: Often found in industrial environments for reliable data communication between devices.
  • Computer Networking: Can be utilized in networking equipment for data transmission.

Features

  • High-Speed Operation: Operates at high speeds, ensuring fast data transmission.
  • Low Power Consumption: Designed for low power consumption, making it suitable for energy-sensitive applications.
  • Differential Line Driving: Provides differential line driving for improved noise immunity.
  • TTL Compatibility: Compatible with TTL logic levels.
  • Meets EIA Standard RS-422: Complies with RS-422 standards for balanced data transmission.

Benefits

  • Improved Noise Immunity: Differential line driving significantly reduces the impact of noise on transmitted signals.
  • High-Speed Data Transfer: Enables fast and reliable data transmission in various applications.
  • Reduced Power Consumption: Low power design contributes to energy efficiency.
  • Easy Integration: TTL compatibility simplifies integration with existing digital systems.
  • Standard Compliance: RS-422 compliance ensures interoperability with other RS-422 compliant devices.

Additional Details

The 10162DC is typically supplied in a ceramic dual in-line package (CERDIP). Its operating temperature range usually spans from -55°C to +125°C, making it suitable for demanding industrial and military applications. It requires a 5V power supply and is designed to drive balanced lines with a characteristic impedance of 100 ohms. The device incorporates internal protection circuitry to prevent damage from electrostatic discharge (ESD).

You May Also Be Interested in

TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Texas Instruments
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess