EN
  • EN
  • DE

FES1K TRTB

Part No FES1K TRTB
Manufacturer Fagor
Catalog OEM Parts (F - I)
Description 1.0 Amp Surface Mount Glass Passivated Ultrafast Recovery Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1057787-FES1K TRTB
Categories OEM Parts(F-I)
Manufacturer Fagor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FES1K TRTB CAD Model

Description

The FES1K TRTB is a fast recovery epitaxial silicon rectifier diode manufactured by Fagor. This diode is designed for high-speed switching applications where minimizing reverse recovery time is crucial. It is commonly used in various electronic circuits to rectify AC signals, protect circuits from reverse voltage, and ensure efficient power conversion.

Applications:

  • Switching power supplies
  • Free-wheeling diodes in inductive loads
  • Inverters
  • DC-DC converters
  • High-frequency rectifiers
  • Polarity protection circuits
  • Motor control circuits

Features:

  • Fast recovery time
  • High surge current capability
  • Low forward voltage drop
  • High reliability
  • Epitaxial construction
  • RoHS compliant
  • Through-hole mounting (typically)

Benefits:

  • Improved efficiency in switching circuits due to fast recovery
  • Robust performance under high surge conditions
  • Reduced power dissipation due to low forward voltage drop
  • Long-term reliability in demanding applications
  • Environmentally friendly (RoHS compliant)
  • Easy to mount on PCBs

Additional Details:

The FES1K TRTB diode is typically characterized by its fast reverse recovery time, which allows it to switch quickly from conducting to blocking states. This is crucial in high-frequency switching applications to minimize power losses and improve efficiency. The epitaxial construction ensures a well-defined junction and consistent performance. The high surge current capability allows the diode to withstand momentary overloads without failure. The low forward voltage drop reduces power dissipation and improves overall circuit efficiency. The exact specifications, such as the reverse recovery time, forward voltage drop, and maximum ratings, can be found in the product datasheet provided by Fagor. The "TRTB" suffix may indicate a specific packaging or performance grade. This diode is commonly used in power supplies, inverters, and other electronic circuits where fast and efficient rectification is required.

The FES1K TRTB diode is a reliable choice for high-speed switching and rectification applications.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess