EN
  • EN
  • DE

2843001502

Part No 2843001502
Manufacturer FAIR-RITE PRODUCTS
Catalog Filters
Description FERRITE CORE 106 OHM SOLID 3.8MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category FiltersCable Ferrites
Manufacturer Fair-Rite Products Corp.
Packaging Bulk
Part Status Active
Type Round
Design Solid
Impedance @ Frequency 106Ohm @ 100MHz
Material 43
Inner Dimension 0.150" Dia (3.80mm)
Outer Dimension 0.295" Dia (7.50mm)
Mounting Type Free Hanging
Length 13.34mm
Ultra Librarian 3D Model Ultra Librarian 2843001502 CAD Model

You May Also Be Interested in

Murata Electronics North America
FERRITE BEAD 220 OHM 0603 1LN
Lowest to $0.0868
Wurth Electronics Inc
CMC 3.3MH 4A 2LN TH
Lowest to $4.6309
FAIR-RITE PRODUCTS
FERRITE CORE 106 OHM SOLID 3.8MM
Lowest to $0.4363
Murata Electronics North America
FERRITE BEAD 1 KOHM 0402 1LN
Lowest to $0.0117
Schaffner EMC Inc.
LINE FILTER 250VAC 16A CHASS MNT
Lowest to $32.7272
Murata Electronics North America
FILTER
Lowest to $13.6363
Wurth Electronics Inc
CMC 20MH 500MA 2LN TH
Lowest to $6.0000
Sunlord
FERRITE BEAD 70 OHM 0402 1LN
Need more? Email Us
Wurth Electronics Inc
CMC 1.5MH 1.5A 2LN SMD
Lowest to $5.4545

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4363 $50.1745
280+ $0.3580 $100.2400
435+ $0.3469 $150.9015
600+ $0.3357 $201.4200
775+ $0.3245 $251.4875
1,035+ $0.2909 $301.0815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess