Products specifications Report Issue?

Category FiltersFerrite Beads and Chips
Manufacturer Max Echo
Series ACMS
Part Status Active
Filter Type Power Line
Number of Lines 1
Impedance @ Frequency 220 Ohms @ 100 MHz
Current Rating (Max) 2A
DC Resistance (DCR) (Max) 80mOhm
Operating Temperature -55°C ~ 125°C
Package / Case 0603 (1608 Metric)
Mounting Type Surface Mount
Height (Max) 0.037" (0.95mm)
Size / Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian ACMS160808A221 2A CAD Model

You May Also Be Interested in

Pulse
CMC 400MA 2LN 67OHM SMD AEC-Q200
Need more? Email Us
ECAD model for AWCU00201212670M02
Qualcomm
FILTER SAW 915MHZ 6SMD
Lowest to $2.4671
ECAD model for B39921B3726U410
Murata Electronics North America
FERRITE BEAD 120 OHM 0402 1LN
Lowest to $0.2101
ECAD model for BLM15PX121SH1D
Murata Electronics North America
FERRITE BEAD 330 OHM 0805 1LN
Lowest to $0.2335
ECAD model for BLM21SP331SH1D
Max Echo
FERRITE BEAD 220 OHM 0603 1LN
Need more? Email Us
ECAD model for ACMS160808A221 2A
Murata Electronics North America
CMC 2.5A 2LN 230OHM SMD AEC-Q200
Lowest to $2.9019
ECAD model for DLW5ATH231TQ2L
Panasonic
FILTER LC(T) 0.033UF 200KHZ SMD
Lowest to $8.8637
ECAD model for ELK-E333FA
Schaffner EMC Inc.
LINE FILTER 250VAC 16A CHASS MNT
Lowest to $36.6545
ECAD model for FN2010-16-06
EPCOS (TDK)
CMC 15MH 1.1A 2LN TH
Need more? Email Us
ECAD model for B82732R2112B030

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention