EN
  • EN
  • DE

EMBB5N10Q

Part No EMBB5N10Q
Manufacturer Excelliance MOS
Catalog Miscellaneous
Description N‐Channel Logic Level Enhancement Mode Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Excelliance MOS
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822584-EMBB5N10Q
Ultra Librarian 3D Model Ultra Librarian EMBB5N10Q CAD Model

Description

The EMBB5N10Q is an N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Excelliance MOS. This transistor is designed for switching and amplification applications, offering fast switching speeds and low on-resistance. It is commonly used in power management, motor control, and lighting control circuits.

Applications

  • Power Management: Used in DC-DC converters, battery chargers, and other power management circuits.
  • Motor Control: Employed in motor control circuits for controlling the speed and direction of motors.
  • Lighting Control: Integrated into lighting control circuits for dimming and switching lights.
  • Load Switching: Used for switching loads in various electronic systems.
  • Power Amplification: Utilized in power amplification circuits for amplifying signals.

Features

  • N-Channel MOSFET: An N-Channel enhancement mode MOSFET.
  • Low On-Resistance: Offers low on-resistance (RDS(on)), minimizing power loss and heat dissipation.
  • Fast Switching Speed: Provides fast switching speeds, enabling efficient operation at high frequencies.
  • Low Gate Charge: Features low gate charge, reducing switching losses and improving efficiency.
  • High Avalanche Energy: Designed to withstand high avalanche energy, enhancing reliability.

Benefits

  • Improved Efficiency: Reduces power loss and heat dissipation, improving overall system efficiency.
  • Enhanced Performance: Enables fast and efficient switching, enhancing system performance.
  • Increased Reliability: Designed for reliable operation in a variety of environmental conditions.
  • Simplified Design: Simplifies circuit design due to its ease of use and integration.
  • Cost-Effective Solution: Provides a cost-effective solution for switching and amplification applications.

Additional Details

The EMBB5N10Q typically has a drain-source voltage rating (VDS) of 100V and a continuous drain current (ID) rating of around 5A. It is often available in a surface-mount package. The low on-resistance minimizes voltage drop across the transistor when it is conducting, resulting in lower power dissipation. The MOSFET’s fast switching speed contributes to reduced switching losses, making it suitable for high-frequency applications. The device helps to build energy-efficient designs due to its efficient power handling capabilities.

You May Also Be Interested in

Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess